☰
CD4020BEX
CD4020BEX
Active
Description:  IC BINARY COUNTER 14-BIT 16DIP
Manufacturer:  Harris Corporation
Datasheet:   CD4020BEX Datasheet
History Price: Active
In Stock: 38720
CD4020BEX Specification
Specification
Part No
CD4020BEX
Category
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Series
4000B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
14
Reset
Asynchronous
Timing
-
Count Rate
24 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4020BEX PDF Datasheet
CD4020BEX Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4020BEX Description
Harris Corporation CD4020BEX Overview

The Harris Corporation CD4020BEX is a 14-stage binary ripple counter designed for use in digital logic systems. It is a CMOS (complementary metal-oxide-semiconductor) integrated circuit that provides reliable, high-speed counting capabilities in a wide range of applications. The CD4020BEX is part of the 4000 series, a well-known family of logic ICs that are widely used in consumer electronics, industrial control systems, and communication devices. This counter is suitable for applications that require counting or frequency division, offering simplicity and versatility.

Key Features

1. 14-Stage Ripple Binary Counter
The CD4020BEX is a 14-stage binary ripple counter, which means it can count from 0 to 16,383 (2^14 - 1). This wide counting range makes it useful in applications where a long count sequence is required, such as frequency dividers, event counters, and timekeeping systems.

2. CMOS Technology
The CD4020BEX is constructed using CMOS technology, which offers low power consumption, high noise immunity, and high-speed operation. CMOS ICs are known for their efficiency and reliability, making the CD4020BEX an ideal choice for low-power and high-performance applications.

3. Low Power Consumption
One of the key benefits of the CD4020BEX is its low power consumption. The CMOS construction ensures minimal current draw when the device is in operation, making it suitable for battery-powered and energy-efficient systems. This characteristic is especially important in portable and remote applications where power conservation is crucial.

4. Wide Voltage Range
The CD4020BEX operates over a wide voltage range from 3V to 18V, which makes it versatile and suitable for a variety of systems, ranging from low-voltage logic circuits to higher-voltage industrial systems. This voltage flexibility ensures that it can be used in a wide array of designs, regardless of the system’s voltage requirements.

5. High Noise Immunity
Thanks to its CMOS technology, the CD4020BEX offers excellent noise immunity, meaning it is less susceptible to signal distortion or interference from external noise sources. This ensures stable and reliable operation even in noisy environments, making it suitable for industrial control and communication systems.

6. Ripple Counter Architecture
The CD4020BEX utilizes a ripple counter architecture, meaning the carry-out of each stage is connected to the clock input of the next stage. While this architecture allows for simpler designs, it can result in a small delay between stages (ripple), which might be a consideration in high-speed applications.

7. Standard Package Options
The CD4020BEX is available in a standard DIP-16 package (16 pins), providing easy integration into circuit designs. The package’s pin configuration ensures compatibility with standard circuit boards, and the compact size helps save space in applications with limited board real estate.

8. Compatibility with Other 4000 Series Logic ICs
The CD4020BEX is designed to be compatible with other logic ICs in the 4000 series, allowing it to be easily integrated with other components such as flip-flops, multiplexers, and other digital logic devices. This makes it an excellent choice for building complex digital systems.

Applications

* Frequency Division: The CD4020BEX is commonly used in frequency division applications, where it can divide an input frequency by a factor of 2 to the power of the number of stages. This is particularly useful in clock generation circuits, radio frequency (RF) systems, and signal processing.

* Event Counting: The CD4020BEX is ideal for event counting applications, such as keeping track of occurrences in industrial systems or monitoring systems. It can count events or pulses and provide a digital output that reflects the total count.

* Digital Clocks: Due to its ability to divide frequencies and count in binary, the CD4020BEX can be used as part of a clock generation or timekeeping system, such as in digital clocks, timers, and frequency counters.

* Timers and Dividers: The CD4020BEX is frequently used as a timer or divider in digital systems, where precise timing is required for operations such as pulse generation, clock timing, or delay circuits.

* Memory Addressing: In systems that require address counting, such as in memory modules or sequential logic circuits, the CD4020BEX can be used to count addresses or locations in a memory array, ensuring proper memory addressing during read/write operations.

* Pulse Width Modulation (PWM): The CD4020BEX can be used in generating PWM signals by counting up to a specific value and then resetting, allowing it to control the duty cycle of a signal in systems that require precise signal modulation.

Specifications

* Counter Type: 14-stage binary ripple counter
* Maximum Count: 16,383 (2^14 - 1)
* Input Voltage Range: 3V to 18V
* Typical Power Consumption: Low power consumption (typical for CMOS ICs)
* Output Type: Digital output (logic high/low)
* Propagation Delay (Max): 12 ns at 5V
* Input Logic Levels:

* Low: 0V to 1.5V (typical)
* High: 3.5V to Vcc (typical)
* Operating Temperature Range: -55°C to +125°C
* Package Type: DIP-16
* Pin Count: 16 pins
* Output Drive Capability: Typically drives 5mA
* Input Capacitance: 10pF (typical)

Advantages

1. Low Power Consumption: The use of CMOS technology ensures that the CD4020BEX operates at minimal power consumption, which is ideal for battery-operated systems or applications where energy efficiency is a priority.

2. Wide Voltage Range: The device’s ability to operate from 3V to 18V makes it versatile for a variety of applications, ensuring compatibility with both low-voltage and higher-voltage systems.

3. Simple Counting Function: The 14-stage binary ripple counter provides an efficient way to count events or divide frequencies, making it a simple yet effective solution for many digital systems requiring counting or timing functionality.

4. Durable and Reliable: With an operating temperature range from -55°C to +125°C, the CD4020BEX is designed for use in harsh environments, making it suitable for industrial, automotive, and military applications where temperature stability is critical.

5. Compact and Easy to Integrate: The 16-pin DIP package allows for easy integration into a wide range of circuit designs, saving valuable board space while providing the necessary functionality.

6. High Noise Immunity: The CMOS technology used in the CD4020BEX ensures that it has high resistance to electrical noise, which is important in industrial and communication systems where electromagnetic interference (EMI) is common.

7. Cost-Effective: As a standard binary counter, the CD4020BEX offers a cost-effective solution for applications that require counting, frequency division, or event tracking. It provides a reliable performance without the complexity of more advanced digital logic circuits.

Conclusion

The Harris Corporation CD4020BEX is a robust and versatile 14-stage binary ripple counter that operates with low power consumption and offers a wide voltage range, making it ideal for a variety of applications such as frequency division, event counting, and digital timing systems. Its CMOS construction ensures high noise immunity, and its simple, reliable design makes it an excellent choice for digital systems requiring basic counting functions. Whether used in clocks, memory addressing, or pulse width modulation, the CD4020BEX provides an efficient and cost-effective solution for a broad range of applications in industrial, automotive, and consumer electronics systems.
CD4020BEX Compare Parts
  • CD4020BEX vs CD4536BF3A
  • CD4020BEX vs CD4536BD
  • CD4020BEX vs CD4522BPWRG4
  • CD4020BEX vs CD4522BPWRE4
  • CD4020BEX vs CD4522BPWR
  • CD4020BEX vs CD4522BPWE4
  • CD4020BEX vs CD4522BPW
  • CD4020BEX vs CD4522BNSRG4
  • CD4020BEX vs CD4522BNSRE4
  • CD4020BEX vs CD4522BNSR
  • CD4020BEX vs CD4522BMT
  • CD4020BEX vs CD4522BM96G4
  • CD4020BEX vs CD4522BM96E4
  • CD4020BEX vs CD4522BM96
  • CD4020BEX vs CD4522BM
  • CD4020BEX vs CD4522BE
  • CD4020BEX vs CD4521BPWRG4
  • CD4020BEX vs CD4521BPWRE4
  • CD4020BEX vs CD4521BPWR
  • CD4020BEX vs CD4521BPW
  • CD4020BEX vs CD4521BNSR
  • CD4020BEX vs CD4521BMT
  • CD4020BEX vs CD4521BM96G4
  • CD4020BEX vs CD4521BM96
  • CD4020BEX vs CD4521BM
  • CD4020BEX vs CD4521BEG4
  • CD4020BEX vs CD4521BE
  • CD4020BEX vs CD4520BPWR
  • CD4020BEX vs CD4520BPW
  • CD4020BEX vs CD4520BNSR
  • CD4020BEX vs CD4520BNS
  • CD4020BEX vs CD4520BMG4
  • CD4020BEX vs CD4520BME4
  • CD4020BEX vs CD4520BM96
  • CD4020BEX vs CD4520BM
  • CD4020BEX vs CD4520BEX
  • CD4020BEX vs CD4520BE
  • CD4020BEX vs CD4520BE
  • CD4020BEX vs CD4520BD3
  • CD4020BEX vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.