☰
CD4029BE
CD4029BE
Active
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4029BE Datasheet
History Price: $0.68000
In Stock: 20880
CD4029BE Specification
Specification
Part No
CD4029BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter, Decade
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
11 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4029BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4029BE Description
The Texas Instruments CD4029BE is a versatile binary up/down counter that is widely used in digital electronics for counting applications. It is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices, which are known for their low power consumption and high noise immunity. Below is a detailed introduction to the CD4029BE, including its specifications and parameters.

## Overview

The CD4029BE is a 4-bit binary counter that can count both up and down, making it suitable for various applications such as frequency counters, digital clocks, and event counters. It features a parallel load capability, allowing it to be preset to a specific value, and it can also be cascaded with other counters for extended counting ranges.

## Key Features

1. Counting Modes: The CD4029BE can operate in both up and down counting modes, which can be selected using a control input.
2. Parallel Load: The counter can be loaded with a specific binary value through its data inputs, allowing for flexible operation.
3. Cascading Capability: Multiple CD4029BE counters can be connected in series to create larger counting systems.
4. Low Power Consumption: As a CMOS device, it consumes very little power, making it suitable for battery-operated devices.
5. Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, enhancing its versatility in different applications.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Maximum Input Current (I_I): ±1 µA (at V_I = V_DD or GND)
- Maximum Output Current (I_O): ±5 mA
- Propagation Delay (t_PD): Typically 20 ns at V_DD = 5V
- Operating Temperature Range: -55°C to +125°C
- Number of Bits: 4 bits
- Counting Modes: Up/Down
- Parallel Load Capability: Yes
- Cascading Capability: Yes
- Pin Configuration: 16-pin Dual In-line Package (DIP)

## Pin Configuration

The CD4029BE comes in a 16-pin DIP package with the following pin configuration:

1. Pin 1: A0 (Least Significant Bit)
2. Pin 2: A1
3. Pin 3: A2
4. Pin 4: A3 (Most Significant Bit)
5. Pin 5: Up/Down Control
6. Pin 6: Count Enable
7. Pin 7: Parallel Load Enable
8. Pin 8: Ground (GND)
9. Pin 9: Q0 (Output for A0)
10. Pin 10: Q1 (Output for A1)
11. Pin 11: Q2 (Output for A2)
12. Pin 12: Q3 (Output for A3)
13. Pin 13: Carry Out
14. Pin 14: Reset
15. Pin 15: Data Input (for Parallel Load)
16. Pin 16: V_DD (Supply Voltage)

## Applications

The CD4029BE is used in various applications, including:

- Digital counters for measuring time or events
- Frequency counters in communication systems
- Digital clocks and timers
- Event counters in industrial applications
- Cascaded counting systems for higher bit counts

## Conclusion

The Texas Instruments CD4029BE is a highly functional and reliable binary up/down counter that offers flexibility and ease of use in digital counting applications. Its ability to operate in both up and down modes, along with parallel loading and cascading capabilities, makes it a popular choice among engineers and designers in the field of digital electronics. With its low power consumption and wide supply voltage range, the CD4029BE is suitable for a variety of applications, from simple projects to complex counting systems.
CD4029BE Compare Parts
  • CD4029BE vs CD4536BF3A
  • CD4029BE vs CD4536BD
  • CD4029BE vs CD4522BPWRG4
  • CD4029BE vs CD4522BPWRE4
  • CD4029BE vs CD4522BPWR
  • CD4029BE vs CD4522BPWE4
  • CD4029BE vs CD4522BPW
  • CD4029BE vs CD4522BNSRG4
  • CD4029BE vs CD4522BNSRE4
  • CD4029BE vs CD4522BNSR
  • CD4029BE vs CD4522BMT
  • CD4029BE vs CD4522BM96G4
  • CD4029BE vs CD4522BM96E4
  • CD4029BE vs CD4522BM96
  • CD4029BE vs CD4522BM
  • CD4029BE vs CD4522BE
  • CD4029BE vs CD4521BPWRG4
  • CD4029BE vs CD4521BPWRE4
  • CD4029BE vs CD4521BPWR
  • CD4029BE vs CD4521BPW
  • CD4029BE vs CD4521BNSR
  • CD4029BE vs CD4521BMT
  • CD4029BE vs CD4521BM96G4
  • CD4029BE vs CD4521BM96
  • CD4029BE vs CD4521BM
  • CD4029BE vs CD4521BEG4
  • CD4029BE vs CD4521BE
  • CD4029BE vs CD4520BPWR
  • CD4029BE vs CD4520BPW
  • CD4029BE vs CD4520BNSR
  • CD4029BE vs CD4520BNS
  • CD4029BE vs CD4520BMG4
  • CD4029BE vs CD4520BME4
  • CD4029BE vs CD4520BM96
  • CD4029BE vs CD4520BM
  • CD4029BE vs CD4520BEX
  • CD4029BE vs CD4520BE
  • CD4029BE vs CD4520BE
  • CD4029BE vs CD4520BD3
  • CD4029BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.