☰
CD4532BE
CD4532BE
Active
Description:  IC PRIORITY ENCOD 1 X 8:3 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4532BE Datasheet
History Price: $0.66000
In Stock: 5840
CD4532BE Specification
Specification
Part No
CD4532BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Priority Encoder
Circuit
1 x 8:3
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4532BE Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4532BE Description

The CD4532BE is a CMOS integrated circuit from Texas Instruments, designed to provide efficient high-speed operation in a range of digital logic applications. This device is part of the CD4000 series, which consists of CMOS logic ICs designed for use in a variety of signal processing, control, and timing circuits. The CD4532BE is specifically a 4-bit bidirectional shift register that is useful for storing and transferring binary data in a wide range of digital applications.

## Key Features

* Bidirectional Shift Register: The CD4532BE is a 4-bit shift register that can shift data in both directions, making it versatile for applications requiring either left or right shifts.
* CMOS Technology: This shift register is built using CMOS (Complementary Metal-Oxide-Semiconductor) technology, offering low power consumption and high noise immunity.
* Synchronous Operation: It operates synchronously with a clock input, which means data is shifted in response to clock pulses, ensuring reliable operation in sequential logic circuits.
* Serial/Parallel Data Input: The device has the capability to load data in parallel or shift it in serial, which provides flexibility for different use cases.
* Asynchronous Reset: The CD4532BE has an asynchronous reset function that resets the shift register contents to a known state, ensuring proper initialization in systems.
* Output Enable Control: The output of the register can be enabled or disabled via an external control pin, providing further flexibility in managing data flow in complex systems.

## Electrical Characteristics

* Operating Voltage: The device operates within a supply voltage range of 3V to 18V, making it suitable for a wide range of voltage levels used in both low-power and high-power applications.
* Input Voltage (High): The minimum high-level input voltage is 3.5V at a supply voltage of 5V, ensuring proper logic level recognition.
* Input Voltage (Low): The maximum low-level input voltage is 1.5V at a supply voltage of 5V, which guarantees clear recognition of logic low signals.
* Output Voltage (High): The high-level output voltage is typically Vcc - 0.1V, providing adequate output swing for driving downstream logic.
* Output Voltage (Low): The low-level output voltage is typically 0.1V, ensuring that the output is recognized as a valid logic low.
* Operating Current (Icc): The typical quiescent supply current is 1.5mA, which increases with activity but remains low due to the CMOS construction.
* Propagation Delay (tpd): The typical propagation delay from clock to output is around 30ns, providing fast switching for high-speed applications.

## Pinout and Package Details

The CD4532BE comes in a 14-pin Dual In-line Package (DIP-14). The pins are configured as follows:

* Pin 1 (Q4): Output of the 4th bit in the shift register.
* Pin 2 (Q3): Output of the 3rd bit in the shift register.
* Pin 3 (Q2): Output of the 2nd bit in the shift register.
* Pin 4 (Q1): Output of the 1st bit in the shift register.
* Pin 5 (Shift/Load): Controls whether the data is shifted or loaded in parallel.
* Pin 6 (Serial Input): Serial data input for shifting data in or out.
* Pin 7 (Clock): Clock input that synchronizes the shifting operation.
* Pin 8 (Ground): Ground pin (0V).
* Pin 9 (Reset): Asynchronous reset input to reset the shift register to zero.
* Pin 10 (Enable): Output enable control pin.
* Pin 11 (Q4): Complementary output of the 4th bit.
* Pin 12 (Q3): Complementary output of the 3rd bit.
* Pin 13 (Q2): Complementary output of the 2nd bit.
* Pin 14 (Q1): Complementary output of the 1st bit.

## Applications

* Data Storage: The CD4532BE is ideal for storing binary data temporarily, such as in data buffers, registers, and memory modules.
* Data Shifting and Manipulation: Used in applications that require data shifting, such as in serial-to-parallel data conversion or bit-level data manipulation.
* Frequency Dividers: As a shift register, the device can be used in frequency dividers and counters, making it valuable in digital clock circuits.
* Signal Processing: The shift register is useful in systems where the order of bits must be manipulated, like in digital signal processing or image processing.
* Communication Systems: Its ability to shift and load data serially or in parallel makes it suitable for communication systems that rely on precise bit-level data management.

## Advantages

* Low Power Consumption: Due to its CMOS construction, the CD4532BE offers low static power consumption, which is essential in power-sensitive systems.
* High-Speed Operation: With fast switching times, it is capable of functioning effectively in systems requiring quick data manipulation or transfer.
* Versatile Functionality: The bidirectional shifting, combined with parallel and serial data input modes, allows this device to be used in a variety of digital applications.
* Noise Immunity: The CMOS technology ensures that the CD4532BE exhibits robust noise immunity, making it suitable for harsh environments with electrical interference.

## Conclusion

The CD4532BE is a flexible, reliable, and efficient shift register that is ideal for high-speed data transfer and storage in digital circuits. It provides versatile data handling options, including bidirectional shifting and parallel data input, making it a highly suitable component for a wide range of digital logic applications. Its low power consumption, high-speed performance, and robust noise immunity make it a reliable choice for engineers designing advanced digital systems.
CD4532BE Compare Parts
  • CD4532BE vs CD4556BM96
  • CD4532BE vs CD4556BM
  • CD4532BE vs CD4556BFX
  • CD4532BE vs CD4556BF3A
  • CD4532BE vs CD4556BF
  • CD4532BE vs CD4556BEX
  • CD4532BE vs CD4556BE
  • CD4532BE vs CD4556BE
  • CD4532BE vs CD4555BPWRG4
  • CD4532BE vs CD4555BPWR
  • CD4532BE vs CD4555BPW
  • CD4532BE vs CD4555BNSR
  • CD4532BE vs CD4555BMT
  • CD4532BE vs CD4555BM96
  • CD4532BE vs CD4555BM
  • CD4532BE vs CD4555BF3A
  • CD4532BE vs CD4555BEG4
  • CD4532BE vs CD4555BE
  • CD4532BE vs CD4555BE
  • CD4532BE vs CD4555BD3
  • CD4532BE vs CD4532BPWR
  • CD4532BE vs CD4532BPWG4
  • CD4532BE vs CD4532BPWE4
  • CD4532BE vs CD4532BPW
  • CD4532BE vs CD4532BNSR
  • CD4532BE vs CD4532BNS
  • CD4532BE vs CD4532BMT
  • CD4532BE vs CD4532BMG4
  • CD4532BE vs CD4532BM96E4
  • CD4532BE vs CD4532BM96
  • CD4532BE vs CD4532BM
  • CD4532BE vs CD4532BFX
  • CD4532BE vs CD4532BEX
  • CD4532BE vs CD4532BEG4
  • CD4532BE vs CD4515BME4
  • CD4532BE vs CD4515BM96
  • CD4532BE vs CD4515BM
  • CD4532BE vs CD4515BF
  • CD4532BE vs CD4515BEG4
  • CD4532BE vs CD4515BE
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much