Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Fairchild Semiconductor FAN5037MX
FAN5037MX
Obsolete
PMIC - DC DC Switching Controllers
Description:
SWITCHING REGULATOR/CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN5037MX Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN5037MX Specification
Specification
Part No
FAN5037MX
Category
PMIC - DC DC Switching Controllers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Frequency - Switching
-
Duty Cycle (Max)
85%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FAN5037MX PDF Datasheet
FAN5037MX Datasheet
Click and Download: FAN5037MX Datasheet
FAN5037MX Related Parts
FAN1577AMX
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER
FAN1577AMX
onsemi
IC REG CTRLR BUCK 20SOIC
FAN2012BMPX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP DOWN 4.5V
FAN4860UC5X
Fairchild Semiconductor
POWER FACTOR CONTROLLER WITH POS
FAN5037M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5037M
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5066M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066M
onsemi
IC REG CTRLR BUCK 20SOIC
FAN5066MTC
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MTCX
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MX
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MX
onsemi
IC REG CTRLR BUCK 20SOIC
FAN5037MX Compare Parts
FAN5037MX vs FAN7554DTF
FAN5037MX vs FAN7554D
FAN5037MX vs FAN7554
FAN5037MX vs FAN7554
FAN5037MX vs FAN6921MRMY
FAN5037MX vs FAN6520BMX
FAN5037MX vs FAN6520BMX
FAN5037MX vs FAN6520BM
FAN5037MX vs FAN6520BM
FAN5037MX vs FAN6520BIMX
FAN5037MX vs FAN6520BIMX
FAN5037MX vs FAN6520AMX
FAN5037MX vs FAN6520AMX
FAN5037MX vs FAN6520AM
FAN5037MX vs FAN6520AM
FAN5037MX vs FAN6520AIMX
FAN5037MX vs FAN6520AIMX
FAN5037MX vs FAN6520AIM
FAN5037MX vs FAN6241M6X
FAN5037MX vs FAN53541UCX
FAN5037MX vs FAN5092MTCX
FAN5037MX vs FAN5092MTC
FAN5037MX vs FAN5066MX
FAN5037MX vs FAN5066MX
FAN5037MX vs FAN5066MTCX
FAN5037MX vs FAN5066MTC
FAN5037MX vs FAN5066M
FAN5037MX vs FAN5066M
FAN5037MX vs FAN5037M
FAN5037MX vs FAN5037M
FAN5037MX vs FAN4860UC5X
FAN5037MX vs FAN2012BMPX
FAN5037MX vs FAN1577AMX
FAN5037MX vs FAN1577AMX
FAN5037MX vs FAN7585SN
FAN5037MX vs FAN6863TY
FAN5037MX vs FAN6791MY
FAN5037MX vs FAN5029MPX
FAN5037MX vs FAN5029MPX
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.