FAN5341UMPX
FAN5341UMPX
Active
Description:  IC LED DRVR RGLTR SGL WR 6UMLP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5341UMPX Datasheet
History Price: Active
In Stock: 2000
FAN5341UMPX Specification
Specification
Part No
FAN5341UMPX
Category
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
6.2V ~ 17.5V
Current - Output / Channel
25mA
Frequency
1.2MHz
Dimming
Single-Wire
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UDFN Exposed Pad
Supplier Device Package
6-UMLP (2x2)
FAN5341UMPX PDF Datasheet
FAN5341UMPX Related Parts
FAN5330SX
FAN5330SX
Fairchild Semiconductor
IC LED DRV RGLTR PWM SOT23-5
FAN5330SX
FAN5330SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5331SX
FAN5331SX
onsemi
IC LED DRIVER RGLTR 1A SOT23-5
FAN5331SX
FAN5331SX
Fairchild Semiconductor
IC LED DRIVER RGLTR 1A SOT23-5
FAN5331SX_Q
FAN5331SX_Q
onsemi
IC LED DRIVER RGLTR 1A SOT23-5
FAN5332ASX
FAN5332ASX
Fairchild Semiconductor
IC LED DRVR LIN PWM 1.5A SOT23-5
FAN5333ASX
FAN5333ASX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333BSX
FAN5333BSX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333SX
FAN5333SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5340MPX
FAN5340MPX
Fairchild Semiconductor
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340MPX
FAN5340MPX
onsemi
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340UCX
FAN5340UCX
Fairchild Semiconductor
IC LED DRV RGLTR PWM 40MA 8WLCSP
FAN5341UMPX Compare Parts
  • FAN5341UMPX vs FAN7346MX
  • FAN5341UMPX vs FAN7346M
  • FAN5341UMPX vs FAN7340MX
  • FAN5341UMPX vs FAN7340MX
  • FAN5341UMPX vs FAN7340MX
  • FAN5341UMPX vs FAN73402MX
  • FAN5341UMPX vs FAN73402MX
  • FAN5341UMPX vs FAN5776UCX
  • FAN5341UMPX vs FAN5776UCX
  • FAN5341UMPX vs FAN5702UMP30X
  • FAN5341UMPX vs FAN5702UMP30X
  • FAN5341UMPX vs FAN5702UMP20X
  • FAN5341UMPX vs FAN5702UMP20X
  • FAN5341UMPX vs FAN5702UMP15X
  • FAN5341UMPX vs FAN5702UMP08X
  • FAN5341UMPX vs FAN5702UC30X
  • FAN5341UMPX vs FAN5702UC20X
  • FAN5341UMPX vs FAN5702UC20X
  • FAN5341UMPX vs FAN5702UC15X
  • FAN5341UMPX vs FAN5702UC15X
  • FAN5341UMPX vs FAN5702UC08X
  • FAN5341UMPX vs FAN5701UMP30X-ON
  • FAN5341UMPX vs FAN5701UMP30X
  • FAN5341UMPX vs FAN5701UMP30X
  • FAN5341UMPX vs FAN5701UMP20X
  • FAN5341UMPX vs FAN5701UMP20X
  • FAN5341UMPX vs FAN5701UMP20X
  • FAN5341UMPX vs FAN5701UMP15X
  • FAN5341UMPX vs FAN5701UMP15X
  • FAN5341UMPX vs FAN5701UMP08X
  • FAN5341UMPX vs FAN5701UMP08X
  • FAN5341UMPX vs FAN5701UC30X
  • FAN5341UMPX vs FAN5701UC30X
  • FAN5341UMPX vs FAN5701UC20X-ON
  • FAN5341UMPX vs FAN5701UC20X
  • FAN5341UMPX vs FAN5701UC20X
  • FAN5341UMPX vs FAN5701UC15X
  • FAN5341UMPX vs FAN5701UC15X
  • FAN5341UMPX vs FAN5701UC08X
  • FAN5341UMPX vs FAN5701UC08X
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.