☰
FL7701M
FL7701M
Obsolete
Description:  IC LED DRIVER OFFL ANALOG 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   FL7701M Datasheet
History Price: $0.87000
In Stock: 43600
FL7701M Specification
Specification
Part No
FL7701M
Category
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Step-Down (Buck)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
9V
Voltage - Supply (Max)
20V
Voltage - Output
-
Current - Output / Channel
-
Frequency
20kHz ~ 250kHz
Dimming
Analog
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FL7701M PDF Datasheet
FL7701M Related Parts
FL7701MX
FL7701MX
onsemi
IC LED DRIVER OFFL ANALOG 8SOIC
FL7732M-F116
FL7732M-F116
onsemi
IC LED DRIVER PFC PRIMARY 8-SOIC
FL7733AMX
FL7733AMX
onsemi
IC LED DRIVER OFFL ANALOG 8SOIC
FL7733MX
FL7733MX
Fairchild Semiconductor
IC LED DRIVER OFFL 8SOP
FL7733MX
FL7733MX
onsemi
IC LED DRIVER OFFL 8SOIC
FL7734MX
FL7734MX
onsemi
IC LED DRIVER CTRLR 16SOIC
FL7734MX
FL7734MX
Fairchild Semiconductor
IC LED DRIVER CTRLR 16SOIC
FL7760AM6X
FL7760AM6X
onsemi
IC LED DRV CTRL PWM 1.5A SOT23-6
FL7760BM6X
FL7760BM6X
onsemi
IC LED DRV CTRL PWM 1.5A SOT23-6
FL77904MX
FL77904MX
onsemi
IC LED DRV OFFL TRIAC 8SOP
FL77905MX
FL77905MX
Fairchild Semiconductor
IC LED DRV OFFL PWM 8SOP
FL77905MX
FL77905MX
onsemi
IC LED DRV OFFL PWM 8SOP
FL7701M Compare Parts
  • FL7701M vs FL77944MX
  • FL7701M vs FL77905MX
  • FL7701M vs FL77905MX
  • FL7701M vs FL77904MX
  • FL7701M vs FL7760BM6X
  • FL7701M vs FL7760AM6X
  • FL7701M vs FL7734MX
  • FL7701M vs FL7734MX
  • FL7701M vs FL7733MX
  • FL7701M vs FL7733MX
  • FL7701M vs FL7733AMX
  • FL7701M vs FL7732M-F116
  • FL7701M vs FL7701MX
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend