FMS6141CS
FMS6141CS
Obsolete
Description:  SINGLE VIDEO FILTER DRIVER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FMS6141CS Datasheet
History Price: $0.19000
In Stock: 15600
FMS6141CS Specification
Specification
Part No
FMS6141CS
Category
Linear - Video Processing
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
Consumer Video
Standards
-
Control Interface
-
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FMS6141CS PDF Datasheet
FMS6141CS Related Parts
FMS6141CSX
FMS6141CSX
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6141CSX
FMS6141CSX
onsemi
FMS6141 - SINGLE VIDEO FILTER DR
FMS6141CSX
FMS6141CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6141S5X
FMS6141S5X
onsemi
IC VIDEO FILTER SC70-5
FMS6141S5X
FMS6141S5X
Fairchild Semiconductor
SINGLE VIDEO FILTER DRIVER
FMS6143ACSX
FMS6143ACSX
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6143CS
FMS6143CS
Fairchild Semiconductor
3 CHANNEL VIDEO FILTER DRIVER
FMS6143CS
FMS6143CS
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX
FMS6143CSX
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX-NS5C002
FMS6143CSX-NS5C002
Fairchild Semiconductor
THREE CHANNEL VIDEO FILTER DRIVE
FMS6143CSX-NS5C002
FMS6143CSX-NS5C002
onsemi
IC VIDEO FILTER 8SOIC
FMS6143CSX_NA3M248
FMS6143CSX_NA3M248
onsemi
IC VIDEO FILTER 8SOIC
FMS6141CS Compare Parts
  • FMS6141CS vs FMS6690MTC20X
  • FMS6141CS vs FMS6690MTC20
  • FMS6141CS vs FMS6690MTC20
  • FMS6141CS vs FMS6646MTC20X
  • FMS6141CS vs FMS6646MTC20X
  • FMS6141CS vs FMS6501MSA28X_NA3L222
  • FMS6141CS vs FMS6501MSA28XCT
  • FMS6141CS vs FMS6501MSA28X-FS
  • FMS6141CS vs FMS6501MSA28X
  • FMS6141CS vs FMS6501MSA28
  • FMS6141CS vs FMS6501AMTC28X
  • FMS6141CS vs FMS6501AMTC28X
  • FMS6141CS vs FMS6419MSA28X
  • FMS6141CS vs FMS6419MSA28X
  • FMS6141CS vs FMS6419MSA28
  • FMS6141CS vs FMS6419MSA28
  • FMS6141CS vs FMS6418BMTC14X
  • FMS6141CS vs FMS6418BMTC14X
  • FMS6141CS vs FMS6418BMTC14
  • FMS6141CS vs FMS6418BMTC14
  • FMS6141CS vs FMS6418BM16X
  • FMS6141CS vs FMS6418BM16X
  • FMS6141CS vs FMS6418BM16
  • FMS6141CS vs FMS6418AMTC14X
  • FMS6141CS vs FMS6418AMTC14X
  • FMS6141CS vs FMS6418AMTC14
  • FMS6141CS vs FMS6418AMTC14
  • FMS6141CS vs FMS6418AM16X
  • FMS6141CS vs FMS6418AM16X
  • FMS6141CS vs FMS6418AM16
  • FMS6141CS vs FMS6418AM16
  • FMS6141CS vs FMS6417ACHX
  • FMS6141CS vs FMS6417ACHX
  • FMS6141CS vs FMS6417ACH
  • FMS6141CS vs FMS6417ACH
  • FMS6141CS vs FMS6414CSX
  • FMS6141CS vs FMS6414CSX
  • FMS6141CS vs FMS6414CS
  • FMS6141CS vs FMS6414CS
  • FMS6141CS vs FMS6410CSX
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.