Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Fairchild Semiconductor FSUSB20L10X
FSUSB20L10X
Obsolete
Interface - Analog Switches - Special Purpose
Description:
SPDT, 2 FUNC, 1 CHANNEL
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSUSB20L10X Datasheet
History Price: $0.83000
In Stock: 44960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSUSB20L10X Specification
Specification
Part No
FSUSB20L10X
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
DPDT
Number of Channels
1
On-State Resistance (Max)
6.5Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
750MHz
Features
Bi-Directional, USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-UFQFN Exposed Pad
Supplier Device Package
10-MicroPak?
FSUSB20L10X PDF Datasheet
FSUSB20L10X Datasheet
Click and Download: FSUSB20L10X Datasheet
FSUSB20L10X Related Parts
FSUSB104UMX
onsemi
IC USB SWITCH DUAL DPDT 10UMLP
FSUSB11L10X
Fairchild Semiconductor
LOW POWER FULL SPEED USB SWITCH
FSUSB11L10X
onsemi
IC USB SWIT DUAL 1X1 10MICROPAK
FSUSB11MTCX
onsemi
IC USB SWITCH DUAL 1X1 14TSSOP
FSUSB11MTCX
Fairchild Semiconductor
LOW POWER FULL SPEED USB SWITCH
FSUSB20BQX
Fairchild Semiconductor
SPDT, 2 FUNC, 1 CHANNEL, PQCC16
FSUSB20BQX
onsemi
IC USB SWITCH DUAL 2X1 14DQFN
FSUSB20MUX
onsemi
IC USB SWITCH DUAL 2X1 10MSOP
FSUSB22BQX
Fairchild Semiconductor
DPDT, 2 FUNC, 1 CHANNEL
FSUSB22BQX
onsemi
IC USB SWITCH QUAD 2X1 16DQFN
FSUSB22MTC
Fairchild Semiconductor
DPDT, 2 FUNC, 1 CHANNEL, PDSO16
FSUSB22MTC
onsemi
IC USB SWITCH QUAD 2X1 16TSSOP
FSUSB20L10X Compare Parts
FSUSB20L10X vs FSUSB74MPX
FSUSB20L10X vs FSUSB73UMX
FSUSB20L10X vs FSUSB63UMX
FSUSB20L10X vs FSUSB46UMX
FSUSB20L10X vs FSUSB46UMX
FSUSB20L10X vs FSUSB46UMX
FSUSB20L10X vs FSUSB46L8X
FSUSB20L10X vs FSUSB46L8X
FSUSB20L10X vs FSUSB46L8X
FSUSB20L10X vs FSUSB46K8X
FSUSB20L10X vs FSUSB45UMX
FSUSB20L10X vs FSUSB45L10X
FSUSB20L10X vs FSUSB45L10X
FSUSB20L10X vs FSUSB43L10X-F131
FSUSB20L10X vs FSUSB43L10X
FSUSB20L10X vs FSUSB43L10X
FSUSB20L10X vs FSUSB42UMX-SN00404
FSUSB20L10X vs FSUSB42UMX
FSUSB20L10X vs FSUSB42UMX
FSUSB20L10X vs FSUSB42MUX
FSUSB20L10X vs FSUSB40UMX
FSUSB20L10X vs FSUSB40UMX
FSUSB20L10X vs FSUSB40L10X
FSUSB20L10X vs FSUSB40L10X
FSUSB20L10X vs FSUSB31UMX
FSUSB20L10X vs FSUSB31UMX
FSUSB20L10X vs FSUSB31L8X_F113
FSUSB20L10X vs FSUSB31L8X
FSUSB20L10X vs FSUSB31L8X
FSUSB20L10X vs FSUSB31K8X
FSUSB20L10X vs FSUSB30UMX
FSUSB20L10X vs FSUSB30MUX
FSUSB20L10X vs FSUSB30MUX
FSUSB20L10X vs FSUSB30L10X
FSUSB20L10X vs FSUSB30BQX
FSUSB20L10X vs FSUSB30BQX
FSUSB20L10X vs FSUSB242UCX
FSUSB20L10X vs FSUSB23L10X
FSUSB20L10X vs FSUSB23L10X
FSUSB20L10X vs FSUSB23BQX
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller