☰
LF347BN
LF347BN
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LF347BN Datasheet
History Price: $0.93000
In Stock: 16880
LF347BN Specification
Specification
Part No
LF347BN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
3 mV
Current - Supply
7.2mA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LF347BN Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DT
LF347DT
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347M
LF347M
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN Description
The ON Semiconductor LF347BN is a quad operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification. This device is known for its low noise, high gain, and versatility, making it suitable for both consumer and industrial applications.

## Key Features

1. Quad Configuration: The LF347BN contains four independent, high-gain, internally frequency-compensated operational amplifiers. This configuration allows for multiple signal processing tasks within a single package, reducing board space and component count.

2. Low Noise: The LF347BN is designed to provide low noise performance, making it ideal for applications where signal integrity is critical, such as audio processing and instrumentation.

3. Wide Supply Voltage Range: The device can operate with a dual supply voltage ranging from ±2V to ±15V, or a single supply voltage from 4V to 30V. This flexibility allows it to be used in various circuit designs.

4. High Slew Rate: The LF347BN features a high slew rate of 13 V/µs, enabling it to respond quickly to changes in input signals. This characteristic is particularly important in applications involving fast signal processing.

5. High Gain Bandwidth Product: The amplifier has a gain bandwidth product of 1 MHz, which allows it to maintain performance across a range of frequencies, making it suitable for both low-frequency and high-frequency applications.

6. Input Common-Mode Voltage Range: The LF347BN has a wide input common-mode voltage range that extends from the negative supply voltage to approximately 1.5V below the positive supply voltage. This feature enhances its usability in various circuit configurations.

7. Low Input Offset Voltage: The device boasts a low input offset voltage of typically 0.5 mV, which is crucial for precision applications where accurate signal amplification is required.

## Specifications

- Number of Amplifiers: 4
- Supply Voltage Range: ±2V to ±15V (dual supply), 4V to 30V (single supply)
- Input Offset Voltage: Typically 0.5 mV, maximum 3 mV
- Input Bias Current: Typically 100 nA
- Slew Rate: 13 V/µs
- Gain Bandwidth Product: 1 MHz
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Output Voltage Swing: Typically ±12V with a ±15V supply
- Package Type: DIP-14 (Dual In-line Package) or SOIC-14 (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to +85°C

## Applications

The LF347BN is suitable for a variety of applications, including:

- Audio Equipment: Used in audio amplifiers and mixers for signal conditioning and amplification.
- Instrumentation: Ideal for use in measurement and instrumentation systems where precision and low noise are essential.
- Signal Processing: Employed in filters, oscillators, and other signal processing circuits.
- Data Acquisition Systems: Can be used in data acquisition systems for amplifying sensor signals.

## Conclusion

The ON Semiconductor LF347BN is a versatile and high-performance quad operational amplifier that offers a range of features suitable for various applications. Its low noise, wide supply voltage range, and high slew rate make it an excellent choice for both consumer and industrial electronics. With its robust performance and flexibility, the LF347BN is a valuable component for designers looking to implement reliable and efficient signal processing in their electronic systems.
LF347BN Compare Parts
  • LF347BN vs LF398S8#PBF
  • LF347BN vs LF398P
  • LF347BN vs LF398N8#PBF
  • LF347BN vs LF398N/NOPB
  • LF347BN vs LF398N
  • LF347BN vs LF398MX/NOPB
  • LF347BN vs LF398MX
  • LF347BN vs LF398M/NOPB
  • LF347BN vs LF398M
  • LF347BN vs LF398H/NOPB
  • LF347BN vs LF398H
  • LF347BN vs LF398AN/NOPB
  • LF347BN vs LF398AN
  • LF347BN vs LF398AN
  • LF347BN vs LF356N/NOPB
  • LF347BN vs LF356N
  • LF347BN vs LF356MX/NOPB
  • LF347BN vs LF356MX
  • LF347BN vs LF356M/NOPB
  • LF347BN vs LF356M
  • LF347BN vs LF356H/NOPB
  • LF347BN vs LF356H
  • LF347BN vs LF356BMX
  • LF347BN vs LF356BH/NOPB
  • LF347BN vs LF353PG4
  • LF347BN vs LF353P
  • LF347BN vs LF353N/NOPB
  • LF347BN vs LF353N
  • LF347BN vs LF353N
  • LF347BN vs LF353N
  • LF347BN vs LF353MX/NOPB
  • LF347BN vs LF353MX/NOPB
  • LF347BN vs LF353MX
  • LF347BN vs LF353MX
  • LF347BN vs LF353MX
  • LF347BN vs LF353M/NOPB
  • LF347BN vs LF353M
  • LF347BN vs LF353DT
  • LF347BN vs LF353DRE4
  • LF347BN vs LF353DR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay