LM3940IS-3.3
LM3940IS-3.3
Not For New Designs
Description:  IC REG LIN 3.3V 1A DDPAK/TO263-3
Manufacturer:  Texas Instruments
History Price: $3.10000
In Stock: 16800
LM3940IS-3.3 Specification
Specification
Part No
LM3940IS-3.3
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
7.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.2V @ 100mA
Current - Output
1A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
DDPAK/TO-263-3
LM3940IS-3.3 Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM3940IS-3.3 Description
Overview of Texas Instruments LM3940IS-3.3

The Texas Instruments LM3940IS-3.3 is a low-dropout (LDO) voltage regulator specifically designed to provide a stable output voltage of 3.3 V with high accuracy and low noise. This device is particularly suitable for applications in portable electronics, telecommunications, and other systems requiring reliable power management. The LM3940 is known for its excellent thermal performance, low quiescent current, and robust protection features.

Key Specifications

- Output Voltage: 3.3 V (fixed)
- Input Voltage Range: 4.0 V to 30 V
- Maximum Output Current: 1 A
- Dropout Voltage: 300 mV at 1 A load
- Quiescent Current: 50 µA (typical)
- Power Supply Rejection Ratio (PSRR): 70 dB at 100 Hz
- Output Noise: 30 µVRMS (10 Hz to 100 kHz)
- Package Type: 5-pin TO-220
- Operating Temperature Range: -40°C to +125°C

Functional Features

- Fixed Output Voltage: The LM3940 provides a fixed output voltage of 3.3 V, making it ideal for applications that require a specific voltage level without the need for external resistors to set the output.
- Low Dropout Operation: With a dropout voltage of only 300 mV at full load, the LM3940 can maintain regulation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-powered applications.
- High PSRR: The high power supply rejection ratio ensures that the output voltage remains stable and free from fluctuations caused by variations in the input voltage, which is critical for sensitive electronic circuits.
- Thermal Protection: The device includes thermal shutdown protection, which prevents overheating and ensures reliable operation under varying load conditions.

Performance Characteristics

- Low Output Noise: The LM3940 features low output noise, making it suitable for applications where signal integrity is paramount, such as in RF and precision analog circuits.
- Fast Transient Response: The regulator exhibits a fast transient response to load changes, ensuring that the output voltage remains stable during sudden variations in load current.
- Excellent Line Regulation: The device provides excellent line regulation, maintaining a consistent output voltage despite changes in the input voltage, which is essential for high-performance applications.

Applications

The LM3940IS-3.3 is ideal for a variety of applications, including:

- Portable Electronics: Used in battery-operated devices where low dropout and low quiescent current are critical for extending battery life.
- Telecommunications Equipment: Suitable for powering communication devices that require stable voltage regulation.
- Consumer Electronics: Employed in various consumer electronics, including audio equipment and home automation systems.
- Embedded Systems: Commonly used in microcontroller-based systems for reliable power management.

Conclusion

The Texas Instruments LM3940IS-3.3 is a versatile and efficient low-dropout voltage regulator that provides a stable 3.3 V output with low noise and excellent power supply rejection. Its fixed output voltage, low dropout characteristics, and robust protection features make it an excellent choice for a wide range of applications, particularly in portable electronics and sensitive analog circuits.
LM3940IS-3.3 Compare Parts
  • LM3940IS-3.3 vs LM3940LD-3.3/NOPB
  • LM3940IS-3.3 vs LM3940J-3.3-SCD
  • LM3940IS-3.3 vs LM3940IT-3.3/NOPB
  • LM3940IS-3.3 vs LM3940IT-3.3
  • LM3940IS-3.3 vs LM3940ISX-3.3/NOPB
  • LM3940IS-3.3 vs LM3940ISX-3.3/NOPB
  • LM3940IS-3.3 vs LM3940ISX-3.3
  • LM3940IS-3.3 vs LM3940IS-3.3/NOPB
  • LM3940IS-3.3 vs LM3940IMPX-3.3/NOPB
  • LM3940IS-3.3 vs LM3940IMPX-3.3/NOPB
  • LM3940IS-3.3 vs LM3940IMPX-3.3
  • LM3940IS-3.3 vs LM3940IMP-3.3/NOPB
  • LM3940IS-3.3 vs LM3940IMP-3.3
  • LM3940IS-3.3 vs LM350TG
  • LM3940IS-3.3 vs LM350T/NOPB
  • LM3940IS-3.3 vs LM350T
  • LM3940IS-3.3 vs LM350T
  • LM3940IS-3.3 vs LM350K
  • LM3940IS-3.3 vs LM350AT/NOPB
  • LM3940IS-3.3 vs LM350AT
  • LM3940IS-3.3 vs LM3490IM5X-5.0/NOPB
  • LM3940IS-3.3 vs LM3490IM5X-5.0
  • LM3940IS-3.3 vs LM3490IM5X-3.3/NOPB
  • LM3940IS-3.3 vs LM3490IM5X-15
  • LM3940IS-3.3 vs LM3490IM5X-12/NOPB
  • LM3940IS-3.3 vs LM3490IM5X-12
  • LM3940IS-3.3 vs LM3490IM5-5.0/NOPB
  • LM3940IS-3.3 vs LM3490IM5-5.0
  • LM3940IS-3.3 vs LM3490IM5-3.3/NOPB
  • LM3940IS-3.3 vs LM3490IM5-3.3
  • LM3940IS-3.3 vs LM3490IM5-15/NOPB
  • LM3940IS-3.3 vs LM3490IM5-12/NOPB
  • LM3940IS-3.3 vs LM3490IM5-12
  • LM3940IS-3.3 vs LM3480IM3X-5.0/NOPB
  • LM3940IS-3.3 vs LM3480IM3X-5.0
  • LM3940IS-3.3 vs LM3480IM3X-5.0
  • LM3940IS-3.3 vs LM3480IM3X-3.3/NOPB
  • LM3940IS-3.3 vs LM3480IM3X-3.3/NOPB
  • LM3940IS-3.3 vs LM3480IM3X-3.3-TI
  • LM3940IS-3.3 vs LM3480IM3X-3.3
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store