☰
MC1024P
MC1024P
Active
Description:  OR/NOR GATE, ECL10K, PDIP14
Manufacturer:  Motorola
Datasheet:   MC1024P Datasheet
History Price: $10.33000
In Stock: 47000
MC1024P Specification
Specification
Part No
MC1024P
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Series
MC1000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR/OR Gate
Number of Circuits
2
Number of Inputs
4
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
5.2V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
MC1024P PDF Datasheet
MC1024P Related Parts
MC1001P
MC1001P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1003P
MC1003P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1005P
MC1005P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1006P
MC1006P
Motorola
OR/NOR GATE, ECL, PDIP14
MC100E101FN
MC100E101FN
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNG
MC100E101FNG
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2
MC100E101FNR2
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2G
MC100E101FNR2G
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E104FN
MC100E104FN
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNG
MC100E104FNG
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2
MC100E104FNR2
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2G
MC100E104FNR2G
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC1024P Compare Parts
  • MC1024P vs MC14572UBDR2G
  • MC1024P vs MC14572UBDR2
  • MC1024P vs MC14572UBDG
  • MC1024P vs MC14572UBD
  • MC1024P vs MC14572UBCPG
  • MC1024P vs MC14069UBFR1
  • MC1024P vs MC14069UBFL1
  • MC1024P vs MC14069UBF
  • MC1024P vs MC14007UBFEL
  • MC1024P vs MC1226F
  • MC1024P vs MC1224L
  • MC1024P vs MC1204L
  • MC1024P vs MC1201L
  • MC1024P vs MC1201F
  • MC1024P vs MC10XS6200EK574
  • MC1024P vs MC10H209P
  • MC1024P vs MC10H209MELG
  • MC1024P vs MC10H209MEL
  • MC1024P vs MC10H209M
  • MC1024P vs MC10H209L
  • MC1024P vs MC10H209FNR2G
  • MC1024P vs MC10H209FNR2
  • MC1024P vs MC10H209FNG
  • MC1024P vs MC10H209FN
  • MC1024P vs MC10H121PG
  • MC1024P vs MC10H121P
  • MC1024P vs MC10H121MG
  • MC1024P vs MC10H121MELG
  • MC1024P vs MC10H121MEL
  • MC1024P vs MC10H121M
  • MC1024P vs MC10H121L
  • MC1024P vs MC10H121FNR2G
  • MC1024P vs MC10H121FNR2
  • MC1024P vs MC10H121FNG
  • MC1024P vs MC10H121FN
  • MC1024P vs MC10H117PG
  • MC1024P vs MC10H117P
  • MC1024P vs MC10H117MG
  • MC1024P vs MC10H117MELG
  • MC1024P vs MC10H117MEL
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase