MC14578P
MC14578P
Obsolete
Description:  IC MICRO-POWER COMPARATOR 16DIP
Manufacturer:  NXP Semiconductors
Datasheet:   MC14578P Datasheet
History Price: Obsolete
In Stock: 30400
MC14578P Specification
Specification
Part No
MC14578P
Category
Specialized ICs
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Micro-Power Comparator
Applications
-
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
MC14578P PDF Datasheet
MC14578P Related Parts
MC1364P
MC1364P
Motorola
CONSUMER CIRCUIT, BIPOLAR
MC14520BF
MC14520BF
onsemi
DUAL BCD UP COUNTER
MC145572FN
MC145572FN
Freescale Semiconductor
ISDN CONTROLLER, 1-FUNC PQCC44
MC145572FNR2
MC145572FNR2
Freescale Semiconductor
ISDN CONTROLLER, BASIC, 1 FUNC P
MC145572PB
MC145572PB
Freescale Semiconductor
ISDN CONTROLLER, 1-FUNC PQFP44
MC145572PBR2
MC145572PBR2
Freescale Semiconductor
DIGITAL TRANSMISSION INTERFACE
MC14600P
MC14600P
NXP Semiconductors
IC ALARM WITH HORN DRIVER 16DIP
MC1496M
MC1496M
Motorola
MC1496M
MC1496ML2
MC1496ML2
Motorola
MC1496ML2
MC15XS3400DHFK557
MC15XS3400DHFK557
NXP Semiconductors
BUFFER/INVERTER BASED PERIPHERAL
MC10538F/R
MC10538F/R
Rochester Electronics
MC10538F/R
MC10H209ML1
MC10H209ML1
Motorola
MC10H209ML1
MC14578P Compare Parts
  • MC14578P vs MC1496ML2
  • MC14578P vs MC1496M
  • MC14578P vs MC14600P
  • MC14578P vs MC145572PBR2
  • MC14578P vs MC145572PB
  • MC14578P vs MC145572FNR2
  • MC14578P vs MC145572FN
  • MC14578P vs MC14520BF
  • MC14578P vs MC1364P
  • MC14578P vs MC1648M
  • MC14578P vs MC14572UBAL/B
  • MC14578P vs MC14520B
  • MC14578P vs MC1234L I2
  • MC14578P vs MC1203F
  • MC14578P vs MC10H209ML1
  • MC14578P vs MC10538F/R
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!