Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ NXP Semiconductors MC33990D
MC33990D
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
MC33990D Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC33990D Specification
Specification
Part No
MC33990D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
200 mV
Data Rate
10.4Kbps
Voltage - Supply
9V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC33990D PDF Datasheet
MC33990D Datasheet
Click and Download: MC33990D Datasheet
MC33990D Related Parts
MC33199D
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33199DR2
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33390D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33390DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEF
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEFR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33662BJEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BJEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33990D Compare Parts
MC33990D vs MC34CM0902WEFR2
MC33990D vs MC34CM0902WEF
MC33990D vs MC34901WNEFR2
MC33990D vs MC34901WNEF
MC33990D vs MC34901WEFR2
MC33990D vs MC34901WEF
MC33990D vs MC34901SEFR2
MC33990D vs MC34901SEF
MC33990D vs MC3488AP1G
MC33990D vs MC3488AP1
MC33990D vs MC3488ADR2G
MC33990D vs MC3488ADR2
MC33990D vs MC3488ADG
MC33990D vs MC3488AD
MC33990D vs MC3487NSR
MC33990D vs MC3487NS
MC33990D vs MC3487NG4
MC33990D vs MC3487N
MC33990D vs MC3487J
MC33990D vs MC3487DR
MC33990D vs MC3487DE4
MC33990D vs MC3487D
MC33990D vs MC3486NSR
MC33990D vs MC3486NS
MC33990D vs MC3486NG4
MC33990D vs MC3486NE4
MC33990D vs MC3486N
MC33990D vs MC3486DRE4
MC33990D vs MC3486DR
MC33990D vs MC3486DG4
MC33990D vs MC3486DE4
MC33990D vs MC3486D
MC33990D vs MC3437L
MC33990D vs MC33SA0528ACR2
MC33990D vs MC33SA0528AC
MC33990D vs MC33CM0902WEFR2
MC33990D vs MC33CM0902WEF
MC33990D vs MC33990DR2
MC33990D vs MC33901WEFR2518
MC33990D vs MC33901WEFR2
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.