MC34901WNEF
MC34901WNEF
Obsolete
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC34901WNEF Datasheet
History Price: Obsolete
In Stock: 4800
MC34901WNEF Specification
Specification
Part No
MC34901WNEF
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC34901WNEF Related Parts
MC33199D
MC33199D
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33199DR2
MC33199DR2
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33390D
MC33390D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33390DR2
MC33390DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399D
MC33399D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399DR2
MC33399DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEF
MC33661PEF
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEFR2
MC33661PEFR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33662BJEF
MC33662BJEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BJEFR2
MC33662BJEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEF
MC33662BLEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEFR2
MC33662BLEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC34901WNEF Compare Parts
  • MC34901WNEF vs MC34CM0902WEFR2
  • MC34901WNEF vs MC34CM0902WEF
  • MC34901WNEF vs MC34901WNEFR2
  • MC34901WNEF vs MC34901WEFR2
  • MC34901WNEF vs MC34901WEF
  • MC34901WNEF vs MC34901SEFR2
  • MC34901WNEF vs MC34901SEF
  • MC34901WNEF vs MC3488AP1G
  • MC34901WNEF vs MC3488AP1
  • MC34901WNEF vs MC3488ADR2G
  • MC34901WNEF vs MC3488ADR2
  • MC34901WNEF vs MC3488ADG
  • MC34901WNEF vs MC3488AD
  • MC34901WNEF vs MC3487NSR
  • MC34901WNEF vs MC3487NS
  • MC34901WNEF vs MC3487NG4
  • MC34901WNEF vs MC3487N
  • MC34901WNEF vs MC3487J
  • MC34901WNEF vs MC3487DR
  • MC34901WNEF vs MC3487DE4
  • MC34901WNEF vs MC3487D
  • MC34901WNEF vs MC3486NSR
  • MC34901WNEF vs MC3486NS
  • MC34901WNEF vs MC3486NG4
  • MC34901WNEF vs MC3486NE4
  • MC34901WNEF vs MC3486N
  • MC34901WNEF vs MC3486DRE4
  • MC34901WNEF vs MC3486DR
  • MC34901WNEF vs MC3486DG4
  • MC34901WNEF vs MC3486DE4
  • MC34901WNEF vs MC3486D
  • MC34901WNEF vs MC3437L
  • MC34901WNEF vs MC33SA0528ACR2
  • MC34901WNEF vs MC33SA0528AC
  • MC34901WNEF vs MC33CM0902WEFR2
  • MC34901WNEF vs MC33CM0902WEF
  • MC34901WNEF vs MC33990DR2
  • MC34901WNEF vs MC33990D
  • MC34901WNEF vs MC33901WEFR2518
  • MC34901WNEF vs MC33901WEFR2
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.