MM74C244WM
MM74C244WM
Obsolete
Description:  IC BUFFER NON-INVERT 15V 20SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74C244WM Datasheet
History Price: Obsolete
In Stock: 6000
MM74C244WM Specification
Specification
Part No
MM74C244WM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
74C
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
70mA, 70mA
Voltage - Supply
3V ~ 15V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
MM74C244WM PDF Datasheet
MM74C244WM Related Parts
MM70C98W/883
MM70C98W/883
National Semiconductor
IC BUFFER INVERT 15V 16CFP
MM74C240N
MM74C240N
Fairchild Semiconductor
IC BUFFER INVERT 15V 20DIP
MM74C240N
MM74C240N
onsemi
IC BUFFER INVERT 15V 20DIP
MM74C240WM
MM74C240WM
Fairchild Semiconductor
IC BUFFER INVERT 15V 20SOIC
MM74C240WM
MM74C240WM
onsemi
IC BUFFER INVERT 15V 20SOIC
MM74C240WMX
MM74C240WMX
Fairchild Semiconductor
IC BUFFER INVERT 15V 20SOIC
MM74C240WMX
MM74C240WMX
onsemi
IC BUFFER INVERT 15V 20SOIC
MM74C244N
MM74C244N
onsemi
IC BUFFER NON-INVERT 15V 20DIP
MM74C244WMX
MM74C244WMX
Fairchild Semiconductor
IC BUFFER NON-INVERT 15V 20SOIC
MM74C244WMX
MM74C244WMX
onsemi
IC BUFFER NON-INVERT 15V 20SOIC
MM74C902N
MM74C902N
onsemi
IC BUFFER NON-INVERT 15V 14DIP
MM74C906M
MM74C906M
onsemi
IC BUFFER NON-INVERT 15V 14SOIC
MM74C244WM Compare Parts
  • MM74C244WM vs MM74HCT541WMX
  • MM74C244WM vs MM74HCT541WM
  • MM74C244WM vs MM74HCT541WM
  • MM74C244WM vs MM74HCT541SJ
  • MM74C244WM vs MM74HCT541SJ
  • MM74C244WM vs MM74HCT541N
  • MM74C244WM vs MM74HCT541N
  • MM74C244WM vs MM74HCT541MTCX
  • MM74C244WM vs MM74HCT541MTC
  • MM74C244WM vs MM74HCT541MTC
  • MM74C244WM vs MM74HCT540WMX
  • MM74C244WM vs MM74HCT540WMX
  • MM74C244WM vs MM74HCT540WM
  • MM74C244WM vs MM74HCT540SJ
  • MM74C244WM vs MM74HCT540SJ
  • MM74C244WM vs MM74HCT540N
  • MM74C244WM vs MM74HCT540N
  • MM74C244WM vs MM74HCT540MTCX
  • MM74C244WM vs MM74HCT540MTC
  • MM74C244WM vs MM74HCT245WMX
  • MM74C244WM vs MM74HCT245WMX
  • MM74C244WM vs MM74HCT245WM
  • MM74C244WM vs MM74HCT245WM
  • MM74C244WM vs MM74HCT245SJX
  • MM74C244WM vs MM74HCT245SJX
  • MM74C244WM vs MM74HCT245SJ
  • MM74C244WM vs MM74HCT245SJ
  • MM74C244WM vs MM74HCT245N
  • MM74C244WM vs MM74HCT245MTCX
  • MM74C244WM vs MM74HCT245MTC
  • MM74C244WM vs MM74HCT245MTC
  • MM74C244WM vs MM74HCT244WMX
  • MM74C244WM vs MM74HCT244WM
  • MM74C244WM vs MM74HCT244SJX
  • MM74C244WM vs MM74HCT244SJX
  • MM74C244WM vs MM74HCT244SJX
  • MM74C244WM vs MM74HCT244SJ
  • MM74C244WM vs MM74HCT244SJ
  • MM74C244WM vs MM74HCT244N
  • MM74C244WM vs MM74HCT244N
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.