☰
SCANSTA112VSX
SCANSTA112VSX
Active
Description:  MICROPROCESSOR CIRCUIT, PQFP100
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 27040
SCANSTA112VSX Specification
Specification
Part No
SCANSTA112VSX
Category
Interface - Specialized
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Testing Equipment
Interface
IEEE 1149.1
Voltage - Supply
3V ~ 3.6V
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
Mounting Type
Surface Mount
SCANSTA112VSX PDF Datasheet
SCANSTA112VSX Related Parts
SCANPSC110FSC
SCANPSC110FSC
onsemi
IC INTERFACE SPECIALIZED 28SOIC
SCANPSC110FSCX
SCANPSC110FSCX
onsemi
IC INTERFACE SPECIALIZED 28SOIC
SCANSTA101SM
SCANSTA101SM
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SM
SCANSTA101SM
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SM/NOPB
SCANSTA101SM/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX
SCANSTA101SMX
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA101SMX-NS
SCANSTA101SMX-NS
National Semiconductor
MICROPROCESSOR CIRCUIT, PBGA49
SCANSTA101SMX/NOPB
SCANSTA101SMX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA
SCANSTA111MT
SCANSTA111MT
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA111MT
SCANSTA111MT
National Semiconductor
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT-TI
SCANSTA111MT-TI
Texas Instruments
MICROPROCESSOR CIRCUIT, CMOS, PD
SCANSTA111MT/NOPB
SCANSTA111MT/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
SCANSTA112VSX Compare Parts
  • SCANSTA112VSX vs SCANSTA112VS/NOPB
  • SCANSTA112VSX vs SCANSTA112VS
  • SCANSTA112VSX vs SCANSTA112SMX/NOPB
  • SCANSTA112VSX vs SCANSTA112SMX
  • SCANSTA112VSX vs SCANSTA112SM/NOPB
  • SCANSTA112VSX vs SCANSTA112SM
  • SCANSTA112VSX vs SCANSTA112SM
  • SCANSTA112VSX vs SCANSTA111SMX/NOPB
  • SCANSTA112VSX vs SCANSTA111SMX
  • SCANSTA112VSX vs SCANSTA111SM/NOPB
  • SCANSTA112VSX vs SCANSTA111SM/NOPB
  • SCANSTA112VSX vs SCANSTA111SM-NS
  • SCANSTA112VSX vs SCANSTA111SM
  • SCANSTA112VSX vs SCANSTA111MTX/NOPB
  • SCANSTA112VSX vs SCANSTA111MTX/NOPB
  • SCANSTA112VSX vs SCANSTA111MTX
  • SCANSTA112VSX vs SCANSTA111MTX
  • SCANSTA112VSX vs SCANSTA111MT/NOPB
  • SCANSTA112VSX vs SCANSTA111MT-TI
  • SCANSTA112VSX vs SCANSTA111MT
  • SCANSTA112VSX vs SCANSTA111MT
  • SCANSTA112VSX vs SCANSTA101SMX/NOPB
  • SCANSTA112VSX vs SCANSTA101SMX-NS
  • SCANSTA112VSX vs SCANSTA101SMX
  • SCANSTA112VSX vs SCANSTA101SM/NOPB
  • SCANSTA112VSX vs SCANSTA101SM
  • SCANSTA112VSX vs SCANSTA101SM
  • SCANSTA112VSX vs SCANPSC110FSCX
  • SCANSTA112VSX vs SCANPSC110FSC
  • SCANSTA112VSX vs SCANPSC110FLMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!