74HCT08DB,118
74HCT08DB,118
Obsolete
Description:  IC GATE AND 4CH 2-INP 14SSOP
Manufacturer:  Nexperia
History Price: Obsolete
In Stock: 12400
74HCT08DB,118 Specification
Specification
Part No
74HCT08DB,118
Category
Logic - Gates and Inverters
Manufacturer
Nexperia
Series
74HCT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
4mA, 4mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
24ns @ 4.5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SSOP
Package / Case
14-SSOP (0.209", 5.30mm Width)
74HCT08DB,118 PDF Datasheet
74HCT08DB,118 Related Parts
74H00DC
74H00DC
National Semiconductor
NAND GATE
74H00PC
74H00PC
National Semiconductor
NAND GATE
74H01DC
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HCT08DB,118 Compare Parts
  • 74HCT08DB,118 vs 74HCU04S14-13
  • 74HCT08DB,118 vs 74HCU04PW/S400118
  • 74HCT08DB,118 vs 74HCU04PW-Q100J
  • 74HCT08DB,118 vs 74HCU04PW-Q100118
  • 74HCT08DB,118 vs 74HCU04PW,118
  • 74HCT08DB,118 vs 74HCU04PW,118
  • 74HCT08DB,118 vs 74HCU04PW,112
  • 74HCT08DB,118 vs 74HCU04PW,112
  • 74HCT08DB,118 vs 74HCU04N,652
  • 74HCT08DB,118 vs 74HCU04DTR2G
  • 74HCT08DB,118 vs 74HCU04DR2G
  • 74HCT08DB,118 vs 74HCU04DB,118
  • 74HCT08DB,118 vs 74HCU04DB,118
  • 74HCT08DB,118 vs 74HCU04DB,112
  • 74HCT08DB,118 vs 74HCU04DB
  • 74HCT08DB,118 vs 74HCU04D-Q100J
  • 74HCT08DB,118 vs 74HCU04D-Q100118
  • 74HCT08DB,118 vs 74HCU04D-Q100118
  • 74HCT08DB,118 vs 74HCU04D,653
  • 74HCT08DB,118 vs 74HCU04D,653
  • 74HCT08DB,118 vs 74HCU04D,652
  • 74HCT08DB,118 vs 74HCU04D,652
  • 74HCT08DB,118 vs 74HCU04D
  • 74HCT08DB,118 vs 74HCU04BQ-Q100X
  • 74HCT08DB,118 vs 74HCU04BQ,115
  • 74HCT08DB,118 vs 74HCT9114N,112
  • 74HCT08DB,118 vs 74HCT9114D,118
  • 74HCT08DB,118 vs 74HCT9114D,112
  • 74HCT08DB,118 vs 74HCT86T14-13
  • 74HCT08DB,118 vs 74HCT86S14-13
  • 74HCT08DB,118 vs 74HCT86PW-Q100,118
  • 74HCT08DB,118 vs 74HCT86PW-Q100,118
  • 74HCT08DB,118 vs 74HCT86PW,118
  • 74HCT08DB,118 vs 74HCT86PW,118
  • 74HCT08DB,118 vs 74HCT86PW,112
  • 74HCT08DB,118 vs 74HCT86PW,112
  • 74HCT08DB,118 vs 74HCT86N,652
  • 74HCT08DB,118 vs 74HCT86N
  • 74HCT08DB,118 vs 74HCT86DB,118
  • 74HCT08DB,118 vs 74HCT86DB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.