26LS30/B2A
26LS30/B2A
Active
Description:  DUAL MARKED (5962-86721012A)
Manufacturer:  Rochester Electronics
Datasheet:   26LS30/B2A Datasheet
History Price: $67.08000
In Stock: 10800
26LS30/B2A Specification
Specification
Part No
26LS30/B2A
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
26LS30/B2A PDF Datasheet
26LS30/B2A Related Parts
26LS29/BEA
26LS29/BEA
Rochester Electronics
DUAL MARKED (5962-8767001EA)
26LS29DM/B
26LS29DM/B
Rochester Electronics
QUAD RS423
26LS30/BEA
26LS30/BEA
Rochester Electronics
DUAL MARKED (5962-8672101EA)
26LS30/BFA
26LS30/BFA
Rochester Electronics
DUAL MARKED (5962-8672101FA)
26LS30FM/B
26LS30FM/B
Rochester Electronics
PARTY LINE/QUAD SINGLE ENDED
26LS31/B2A
26LS31/B2A
Rochester Electronics
DUAL MARKED (5962-7802301M2A)
26LS31/BEA
26LS31/BEA
Rochester Electronics
DUAL MARKED (5962-7802301MEA)
26LS31DM/B
26LS31DM/B
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS31JC
26LS31JC
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS31PC
26LS31PC
Rochester Electronics
QUAD DIFFERENCTIAL, HIGH SPEED
26LS32/B2A
26LS32/B2A
Rochester Electronics
DUAL MARKED (5962-7802001M2A)
26LS32/BEA
26LS32/BEA
Rochester Electronics
DUAL MARKED (5962-7802001MEA)
26LS30/B2A Description
The Rochester Electronics 26LS30/B2A is a high-performance quad differential line receiver designed for use in various communication applications, particularly in environments where reliable data transmission is critical. This device is commonly utilized in RS-232 and RS-422 communication protocols, providing excellent noise immunity and signal integrity. Below is a detailed overview of its specifications, features, and applications.

## Key Specifications:

1. Type: Quad Differential Line Receiver
2. Package Type: DIP-16 (Dual In-line Package)
3. Supply Voltage (V_CC):
- Minimum: 4.75V
- Maximum: 5.25V
4. Input Voltage Range:
- Minimum: -7V
- Maximum: +12V
5. Output Voltage Swing:
- Minimum: 2V (at V_CC = 5V)
6. Output Current (I_O):
- Maximum: ±50 mA
7. Propagation Delay:
- Typical: 15 ns
- Maximum: 25 ns
8. Rise and Fall Times:
- Typical: 10 ns
- Maximum: 15 ns
9. Common Mode Range:
- Minimum: -7V
- Maximum: +12V
10. Operating Temperature Range:
- Commercial: 0°C to +70°C
- Industrial: -40°C to +85°C

## Features:

- Quad Configuration: The 26LS30/B2A includes four independent line receivers, allowing for multiple signal receptions in a single package, which is advantageous for space-constrained designs.
- High-Speed Operation: With fast propagation delays and rise/fall times, this device supports high-speed data rates, making it suitable for modern communication systems.
- Differential Signaling: The differential input helps to minimize electromagnetic interference (EMI) and enhances noise immunity, ensuring reliable data transmission over longer distances.
- Wide Supply Voltage Range: The device operates within a range of 4.75V to 5.25V, making it compatible with various power supply configurations.
- Robust Output Drive Capability: The ability to source and sink up to ±50 mA allows the receiver to drive heavy loads, which is beneficial in applications requiring strong signal levels.

## Applications:

- Data Communication: Commonly used in RS-232 and RS-422 communication systems for receiving data from devices.
- Telecommunications: Suitable for use in telecommunication equipment where reliable signal reception is critical.
- Industrial Automation: Employed in industrial control systems for communication between sensors, controllers, and actuators.
- Embedded Systems: Ideal for microcontroller and microprocessor-based systems that require serial communication interfaces.

## Conclusion:

The Rochester Electronics 26LS30/B2A is a versatile and high-performance quad differential line receiver that provides reliable data reception in various communication applications. Its specifications, including fast propagation delays, robust output drive capability, and differential signaling, make it an excellent choice for modern data communication systems. When designing systems that require efficient and reliable signal reception, the 26LS30/B2A is a strong candidate for ensuring optimal performance and integrity.
26LS30/B2A Compare Parts
  • 26LS30/B2A vs 26LS34/BEA
  • 26LS30/B2A vs 26LS33SC
  • 26LS30/B2A vs 26LS33PC
  • 26LS30/B2A vs 26LS33/BEA
  • 26LS30/B2A vs 26LS33/B2A
  • 26LS30/B2A vs 26LS32SC
  • 26LS30/B2A vs 26LS32PC
  • 26LS30/B2A vs 26LS32BSC
  • 26LS30/B2A vs 26LS32BPC-G
  • 26LS30/B2A vs 26LS32BPC
  • 26LS30/B2A vs 26LS32BDC
  • 26LS30/B2A vs 26LS32B/BEA
  • 26LS30/B2A vs 26LS32B/B2A
  • 26LS30/B2A vs 26LS32AP-E
  • 26LS30/B2A vs 26LS32/BEA
  • 26LS30/B2A vs 26LS32/B2A
  • 26LS30/B2A vs 26LS31PC
  • 26LS30/B2A vs 26LS31JC
  • 26LS30/B2A vs 26LS31DM/B
  • 26LS30/B2A vs 26LS31/BEA
  • 26LS30/B2A vs 26LS31/B2A
  • 26LS30/B2A vs 26LS30FM/B
  • 26LS30/B2A vs 26LS30/BFA
  • 26LS30/B2A vs 26LS30/BEA
  • 26LS30/B2A vs 26LS29DM/B
  • 26LS30/B2A vs 26LS29/BEA
  • 26LS30/B2A vs 26LS34PC
  • 26LS30/B2A vs 26LS34DC
  • 26LS30/B2A vs 26LS33LM/B
  • 26LS30/B2A vs 26LS33DM/B
  • 26LS30/B2A vs 26LS33/BFA
  • 26LS30/B2A vs 26LS32LM/B
  • 26LS30/B2A vs 26LS32JC
  • 26LS30/B2A vs 26LS32FPEL-E
  • 26LS30/B2A vs 26LS32FP-E
  • 26LS30/B2A vs 26LS32FM/B
  • 26LS30/B2A vs 26LS32DM/B
  • 26LS30/B2A vs 26LS32BJC
  • 26LS30/B2A vs 26LS32/BFA
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.