74HC85FP-E
74HC85FP-E
Active
Description:  4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Renesas Electronics
Datasheet:   74HC85FP-E Datasheet
History Price: $1.23000
In Stock: 44800
74HC85FP-E Specification
Specification
Part No
74HC85FP-E
Category
Logic - Comparators
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
-
Supplier Device Package
-
Mounting Type
-
74HC85FP-E Related Parts
74HC677NT
74HC677NT
Rochester Electronics
16 BIT COMPARATOR W/ENABLE
74HC682P-E
74HC682P-E
Renesas Electronics
74HC682 8 BIT MAGNITUDE COMPARAT
74HC688D,652
74HC688D,652
Nexperia
IC COMPARATOR MAGNITUDE 20SOIC
74HC688D,652
74HC688D,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20SOIC
74HC688D,653
74HC688D,653
Nexperia
IC COMPARATOR MAGNITUDE 20SOIC
74HC688DB,112
74HC688DB,112
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB,118
74HC688DB,118
Nexperia
IC COMPARATOR MAGNITUDE 20SSOP
74HC688DB118
74HC688DB118
NXP Semiconductors
NOW NEXPERIA 74HC688DB IDENTITY
74HC688N,652
74HC688N,652
NXP Semiconductors
IC COMPARATOR MAGNITUDE 8B 20DIP
74HC688P-E
74HC688P-E
Renesas Electronics
8-BIT MAGNITUDE COMPARATOR
74HC688PW,112
74HC688PW,112
Nexperia
IC COMPARATOR MAGNITUDE 20TSSOP
74HC688PW,112
74HC688PW,112
NXP Semiconductors
IC COMPARATOR MAGNITUDE 20TSSOP
74HC85FP-E Compare Parts
  • 74HC85FP-E vs 74HCT85N,652
  • 74HC85FP-E vs 74HCT85DB,118
  • 74HC85FP-E vs 74HCT85DB,112
  • 74HC85FP-E vs 74HCT85DB,112
  • 74HC85FP-E vs 74HCT85D,653
  • 74HC85FP-E vs 74HCT85D,653
  • 74HC85FP-E vs 74HCT85D,652
  • 74HC85FP-E vs 74HCT85D,652
  • 74HC85FP-E vs 74HCT688PW,118
  • 74HC85FP-E vs 74HCT688PW,112
  • 74HC85FP-E vs 74HCT688N,652
  • 74HC85FP-E vs 74HCT688FPEL-E
  • 74HC85FP-E vs 74HCT688DB,118
  • 74HC85FP-E vs 74HCT688DB,112
  • 74HC85FP-E vs 74HCT688D,653
  • 74HC85FP-E vs 74HCT688D,652
  • 74HC85FP-E vs 74HC85PW,118
  • 74HC85FP-E vs 74HC85PW,112
  • 74HC85FP-E vs 74HC85PW,112
  • 74HC85FP-E vs 74HC85N,652
  • 74HC85FP-E vs 74HC85DB,118
  • 74HC85FP-E vs 74HC85DB,118
  • 74HC85FP-E vs 74HC85DB,118
  • 74HC85FP-E vs 74HC85DB,118
  • 74HC85FP-E vs 74HC85DB,112
  • 74HC85FP-E vs 74HC85DB,112
  • 74HC85FP-E vs 74HC85D,653
  • 74HC85FP-E vs 74HC85D,653
  • 74HC85FP-E vs 74HC85D,652
  • 74HC85FP-E vs 74HC85D,652
  • 74HC85FP-E vs 74HC688PW,118
  • 74HC85FP-E vs 74HC688PW,118
  • 74HC85FP-E vs 74HC688PW,112
  • 74HC85FP-E vs 74HC688PW,112
  • 74HC85FP-E vs 74HC688P-E
  • 74HC85FP-E vs 74HC688N,652
  • 74HC85FP-E vs 74HC688DB118
  • 74HC85FP-E vs 74HC688DB,118
  • 74HC85FP-E vs 74HC688DB,112
  • 74HC85FP-E vs 74HC688D,653
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.