Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 74LS139PC
74LS139PC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DECIMAL DECODER, LS SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LS139PC Datasheet
History Price: Active
In Stock: 21440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LS139PC Specification
Specification
Part No
74LS139PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
74LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
2 x 2:4
Independent Circuits
2
Current - Output High, Low
400μA, 8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
16-DIP
Supplier Device Package
16-PDIP
74LS139PC PDF Datasheet
74LS139PC Datasheet
Click and Download: 74LS139PC Datasheet
74LS139PC Related Parts
74LCX138BQX
onsemi
IC DECODER/DEMUX 1X3:8 16DQFN
74LCX138FT
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16TSSOPB
74LCX138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138SJ
Fairchild Semiconductor
DECODER/DRIVER, LVC/LCX/Z SERIES
74LCX138SJ
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138TTR
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX139MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
74LS139PC Compare Parts
74LS139PC vs 74LVX238TTR
74LS139PC vs 74LVX238MTR
74LS139PC vs 74LVX157SJX
74LS139PC vs 74LVX157SJ
74LS139PC vs 74LVX157SJ
74LS139PC vs 74LVX157MX
74LS139PC vs 74LVX157MX
74LS139PC vs 74LVX157MTR
74LS139PC vs 74LVX157MTCX
74LS139PC vs 74LVX157MTC
74LS139PC vs 74LVX157MTC
74LS139PC vs 74LVX157M
74LS139PC vs 74LVX157M
74LS139PC vs 74LVX139TTR
74LS139PC vs 74LVX139MTR
74LS139PC vs 74LVX138SJX
74LS139PC vs 74LVX138SJX
74LS139PC vs 74LVX138SJ
74LS139PC vs 74LVX138SJ
74LS139PC vs 74LVX138MX
74LS139PC vs 74LVX138MX
74LS139PC vs 74LVX138MTR
74LS139PC vs 74LVX138MTCX
74LS139PC vs 74LVX138MTC
74LS139PC vs 74LVX138MTC
74LS139PC vs 74LVX138M
74LS139PC vs 74LVX138M
74LS139PC vs 74LVQ4066TTR
74LS139PC vs 74LVQ4066MTR
74LS139PC vs 74LVQ157TTR
74LS139PC vs 74LVQ157SJX
74LS139PC vs 74LVQ157SJ
74LS139PC vs 74LVQ157SJ
74LS139PC vs 74LVQ157SCX
74LS139PC vs 74LVQ157SC
74LS139PC vs 74LVQ157SC
74LS139PC vs 74LVQ157MTR
74LS139PC vs 74LVQ151SJX
74LS139PC vs 74LVQ151SJ
74LS139PC vs 74LVQ151SCX
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object