☰
74LS42PC
74LS42PC
Active
Description:  DECIMAL DECODER/DRIVER, TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS42PC Datasheet
History Price: Active
In Stock: 8160
74LS42PC Specification
Specification
Part No
74LS42PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
74LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
1 x 4:10
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74LS42PC PDF Datasheet
74LS42PC Related Parts
74LCX138BQX
74LCX138BQX
onsemi
IC DECODER/DEMUX 1X3:8 16DQFN
74LCX138FT
74LCX138FT
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16TSSOPB
74LCX138M
74LCX138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138MTC
74LCX138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MTCX
74LCX138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MX
74LCX138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138SJ
74LCX138SJ
Fairchild Semiconductor
DECODER/DRIVER, LVC/LCX/Z SERIES
74LCX138SJ
74LCX138SJ
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
74LCX138SJX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
74LCX138SJX
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138TTR
74LCX138TTR
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX139MTR
74LCX139MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
74LS42PC Compare Parts
  • 74LS42PC vs 74LVX238TTR
  • 74LS42PC vs 74LVX238MTR
  • 74LS42PC vs 74LVX157SJX
  • 74LS42PC vs 74LVX157SJ
  • 74LS42PC vs 74LVX157SJ
  • 74LS42PC vs 74LVX157MX
  • 74LS42PC vs 74LVX157MX
  • 74LS42PC vs 74LVX157MTR
  • 74LS42PC vs 74LVX157MTCX
  • 74LS42PC vs 74LVX157MTC
  • 74LS42PC vs 74LVX157MTC
  • 74LS42PC vs 74LVX157M
  • 74LS42PC vs 74LVX157M
  • 74LS42PC vs 74LVX139TTR
  • 74LS42PC vs 74LVX139MTR
  • 74LS42PC vs 74LVX138SJX
  • 74LS42PC vs 74LVX138SJX
  • 74LS42PC vs 74LVX138SJ
  • 74LS42PC vs 74LVX138SJ
  • 74LS42PC vs 74LVX138MX
  • 74LS42PC vs 74LVX138MX
  • 74LS42PC vs 74LVX138MTR
  • 74LS42PC vs 74LVX138MTCX
  • 74LS42PC vs 74LVX138MTC
  • 74LS42PC vs 74LVX138MTC
  • 74LS42PC vs 74LVX138M
  • 74LS42PC vs 74LVX138M
  • 74LS42PC vs 74LVQ4066TTR
  • 74LS42PC vs 74LVQ4066MTR
  • 74LS42PC vs 74LVQ157TTR
  • 74LS42PC vs 74LVQ157SJX
  • 74LS42PC vs 74LVQ157SJ
  • 74LS42PC vs 74LVQ157SJ
  • 74LS42PC vs 74LVQ157SCX
  • 74LS42PC vs 74LVQ157SC
  • 74LS42PC vs 74LVQ157SC
  • 74LS42PC vs 74LVQ157MTR
  • 74LS42PC vs 74LVQ151SJX
  • 74LS42PC vs 74LVQ151SJ
  • 74LS42PC vs 74LVQ151SCX
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object