☰
74LS51PC
74LS51PC
Active
Description:  AND-OR-INVERT GATE
Manufacturer:  National Semiconductor
Datasheet:   74LS51PC Datasheet
History Price: $0.10000
In Stock: 12160
74LS51PC Specification
Specification
Part No
74LS51PC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
74LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
6
Number of Inputs
4
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
74LS51PC PDF Datasheet
74LS51PC Related Parts
74LS04SC
74LS04SC
National Semiconductor
INVERTER, TTL, PDSO14
74LS05FP-E
74LS05FP-E
Renesas Electronics
HEX INVERTER, OPEN COLLECTOR O/P
74LS51P-E
74LS51P-E
Renesas Electronics
AND-OR/AND-OR-INVERT GATE
74LS54DC
74LS54DC
National Semiconductor
AND-OR-INVERT GATE, TTL, CDIP14
74LS54PC
74LS54PC
Fairchild Semiconductor
AND-OR-INVERT GATE, TTL, PDIP14
74LVC04AD/S410118
74LVC04AD/S410118
NXP Semiconductors
INVERTER, LVC/LCX/Z SERIES
74LVC04APW-Q100118
74LVC04APW-Q100118
NXP Semiconductors
INVERTER, LVC/LCX/Z SERIES
74LVC04APW/AU118
74LVC04APW/AU118
NXP Semiconductors
INVERTER, LVC/LCX/Z SERIES
74LVC06AD-Q100118
74LVC06AD-Q100118
NXP Semiconductors
INVERTER, LVC/LCX/Z SERIES
74LVC1G3208DBVRE4
74LVC1G3208DBVRE4
Texas Instruments
IC 3IN POS OR-AND GATE SOT23-6
74LVC1G3208DBVRG4
74LVC1G3208DBVRG4
Texas Instruments
IC SGL 3IN OR/AND GATE SOT23-6
74LVC1G3208DBVTG4
74LVC1G3208DBVTG4
Texas Instruments
IC SGL 3IN OR/AND GATE SOT23-6
74LS51PC Compare Parts
  • 74LS51PC vs 74LVC2G06GW-Q100125
  • 74LS51PC vs 74LVC2G06GF/S505125
  • 74LS51PC vs 74LVC2G06GF/S500132
  • 74LS51PC vs 74LVC1G99GT/S505115
  • 74LS51PC vs 74LVC1G99GT/S500115
  • 74LS51PC vs 74LVC1G99GT,115
  • 74LS51PC vs 74LVC1G99GT,115
  • 74LS51PC vs 74LVC1G99GS,115
  • 74LS51PC vs 74LVC1G99GN,115
  • 74LS51PC vs 74LVC1G99GM,125-NXP
  • 74LS51PC vs 74LVC1G99GM,125
  • 74LS51PC vs 74LVC1G99GM,125
  • 74LS51PC vs 74LVC1G99GF,115
  • 74LS51PC vs 74LVC1G99GD,125
  • 74LS51PC vs 74LVC1G99GD,125
  • 74LS51PC vs 74LVC1G99DP,125
  • 74LS51PC vs 74LVC1G98W6-7
  • 74LS51PC vs 74LVC1G98GW,125
  • 74LS51PC vs 74LVC1G98GW,125
  • 74LS51PC vs 74LVC1G98GV,125
  • 74LS51PC vs 74LVC1G98GV,125
  • 74LS51PC vs 74LVC1G98GS,132
  • 74LS51PC vs 74LVC1G98GN,132
  • 74LS51PC vs 74LVC1G98GN,132
  • 74LS51PC vs 74LVC1G98GN,132
  • 74LS51PC vs 74LVC1G98GM,132
  • 74LS51PC vs 74LVC1G98GM,132
  • 74LS51PC vs 74LVC1G98GF,132
  • 74LS51PC vs 74LVC1G98FZ4-7
  • 74LS51PC vs 74LVC1G98DW-7
  • 74LS51PC vs 74LVC1G97W6-7
  • 74LS51PC vs 74LVC1G97GXZ
  • 74LS51PC vs 74LVC1G97GW-Q100H
  • 74LS51PC vs 74LVC1G97GW,125
  • 74LS51PC vs 74LVC1G97GW,125
  • 74LS51PC vs 74LVC1G97GV,125
  • 74LS51PC vs 74LVC1G97GS,132
  • 74LS51PC vs 74LVC1G97GS,132
  • 74LS51PC vs 74LVC1G97GS,132
  • 74LS51PC vs 74LVC1G97GS,132
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right