☰
74LS85PC
74LS85PC
Active
Description:  MAGNITUDE COMPARATOR
Manufacturer:  National Semiconductor
Datasheet:   74LS85PC Datasheet
History Price: $0.37000
In Stock: 14420
74LS85PC Specification
Specification
Part No
74LS85PC
Category
Logic - Comparators
Manufacturer
National Semiconductor
Series
74LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
4.75V ~ 5.25V
Current - Output High, Low
-
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
Current - Quiescent (Iq)
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
74LS85PC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you