ISL21007BFB825Z-TK
ISL21007BFB825Z-TK
Obsolete
Description:  IC VREF 8SOIC
Manufacturer:  Intersil
History Price: $8.14000
In Stock: 2800
ISL21007BFB825Z-TK Specification
Specification
Part No
ISL21007BFB825Z-TK
Category
PMIC - Voltage Reference
Manufacturer
Intersil
Series
FGA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
-
Tolerance
?.5%
Temperature Coefficient
3ppm/ ℃
Noise - 0.1Hz to 10Hz
4.5μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
2.7V ~ 5.5V
Current - Supply
150μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISL21007BFB825Z-TK PDF Datasheet
ISL21007BFB825Z-TK Related Parts
ISL21007BFB812Z
ISL21007BFB812Z
Intersil
IC VREF SERIES 0.04% 8SOIC
ISL21007BFB812Z
ISL21007BFB812Z
Renesas Electronics
IC VREF SERIES 0.04% 8SOIC
ISL21007BFB812Z-TK
ISL21007BFB812Z-TK
Renesas Electronics
IC VREF SERIES PREC 1.25V 8-SOIC
ISL21007BFB820Z-TK
ISL21007BFB820Z-TK
Renesas Electronics
IC VREF SERIES PREC 2.048V 8SOIC
ISL21007BFB830Z-TK
ISL21007BFB830Z-TK
Renesas Electronics
IC VREF SERIES PREC 3V 8-SOIC
ISL21007CFB812Z
ISL21007CFB812Z
Intersil
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB812Z
ISL21007CFB812Z
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB812Z-TK
ISL21007CFB812Z-TK
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB820Z
ISL21007CFB820Z
Intersil
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB820Z
ISL21007CFB820Z
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB820Z-TK
ISL21007CFB820Z-TK
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB825Z
ISL21007CFB825Z
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL21007BFB825Z-TK Compare Parts
  • ISL21007BFB825Z-TK vs ISL60007DIB825
  • ISL21007BFB825Z-TK vs ISL60007CIB825
  • ISL21007BFB825Z-TK vs ISL60007BIB825-TK
  • ISL21007BFB825Z-TK vs ISL60007BIB825
  • ISL21007BFB825Z-TK vs ISL60002DIH330Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH330Z-T7A
  • ISL21007BFB825Z-TK vs ISL60002DIH326Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH326Z
  • ISL21007BFB825Z-TK vs ISL60002DIH325Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH325Z-T7A
  • ISL21007BFB825Z-TK vs ISL60002DIH325-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH325
  • ISL21007BFB825Z-TK vs ISL60002DIH320Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH320Z
  • ISL21007BFB825Z-TK vs ISL60002DIH318Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH318Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH318Z
  • ISL21007BFB825Z-TK vs ISL60002DIH312Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH312Z-T7A
  • ISL21007BFB825Z-TK vs ISL60002DIH312-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH311Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH311Z
  • ISL21007BFB825Z-TK vs ISL60002DIH310Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DIH310Z-T7A
  • ISL21007BFB825Z-TK vs ISL60002DIB825-TK
  • ISL21007BFB825Z-TK vs ISL60002DIB825
  • ISL21007BFB825Z-TK vs ISL60002DIB812-TK
  • ISL21007BFB825Z-TK vs ISL60002DIB812
  • ISL21007BFB825Z-TK vs ISL60002DAH333Z-TK
  • ISL21007BFB825Z-TK vs ISL60002DAH333Z-T7A
  • ISL21007BFB825Z-TK vs ISL60002CIH330Z-TK
  • ISL21007BFB825Z-TK vs ISL60002CIH326Z-TK
  • ISL21007BFB825Z-TK vs ISL60002CIH326Z
  • ISL21007BFB825Z-TK vs ISL60002CIH325Z-TK
  • ISL21007BFB825Z-TK vs ISL60002CIH325Z-T7A
  • ISL21007BFB825Z-TK vs ISL60002CIH325Z
  • ISL21007BFB825Z-TK vs ISL60002CIH325-TK
  • ISL21007BFB825Z-TK vs ISL60002CIH325
  • ISL21007BFB825Z-TK vs ISL60002CIH320Z-TK
  • ISL21007BFB825Z-TK vs ISL60002CIH318Z-TK
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.