Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ NXP Semiconductors MPC940LFAR2
MPC940LFAR2
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK DISTRIBUTON 1:18 32LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC940LFAR2 Datasheet
History Price: Obsolete
In Stock: 16240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC940LFAR2 Specification
Specification
Part No
MPC940LFAR2
Category
Clock/Timing - Application Specific
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
Intel CPU Servers
Input
LVCMOS, LVPECL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
2:18
Differential - Input:Output
Yes/No
Frequency - Max
250MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
MPC940LFAR2 PDF Datasheet
MPC940LFAR2 Datasheet
Click and Download: MPC940LFAR2 Datasheet
MPC940LFAR2 Related Parts
MPC9109AC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC9109AC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC9109ACR2
Renesas Electronics
IC CLK DISTRIB LV 1:18 32-LQFP
MPC9109FA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC940LAC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC940LACR2
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LFA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC942CAC
Renesas Electronics
IC CLK DISTR CHIP LV 1:18 32LQFP
MPC942CAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-TQFP
MPC942CACR2
Renesas Electronics
IC CLK DISTR CHIP LV 1:18 32LQFP
MPC942CFA
Renesas Electronics
IC CLK DISTR CHIP LV 1:18 32LQFP
MPC940LFAR2 Compare Parts
MPC940LFAR2 vs MPC9850VM
MPC940LFAR2 vs MPC9824ACR2
MPC940LFAR2 vs MPC9824AC
MPC940LFAR2 vs MPC9819ENR2
MPC940LFAR2 vs MPC9819EN
MPC940LFAR2 vs MPC9817ENR2
MPC940LFAR2 vs MPC9817EN
MPC940LFAR2 vs MPC942PFA
MPC940LFAR2 vs MPC942PACR2
MPC940LFAR2 vs MPC942PAC
MPC940LFAR2 vs MPC942PAC
MPC940LFAR2 vs MPC942CFA
MPC940LFAR2 vs MPC942CFA
MPC940LFAR2 vs MPC942CACR2
MPC940LFAR2 vs MPC942CAC
MPC940LFAR2 vs MPC942CAC
MPC940LFAR2 vs MPC940LFA
MPC940LFAR2 vs MPC940LACR2
MPC940LFAR2 vs MPC940LAC
MPC940LFAR2 vs MPC940LAC
MPC940LFAR2 vs MPC9109FA
MPC940LFAR2 vs MPC9109ACR2
MPC940LFAR2 vs MPC9109AC
MPC940LFAR2 vs MPC9109AC
MPC940LFAR2 vs MPC9855VMR2
MPC940LFAR2 vs MPC9855VM
MPC940LFAR2 vs MPC9850VF
MPC940LFAR2 vs MPC9824AC/H
MPC940LFAR2 vs MPC9817SDR2
MPC940LFAR2 vs MPC9817SD
MPC940LFAR2 vs MPC96877VK
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you