4007UBDC
4007UBDC
Active
Description:  DUAL COMPLEMENTARY PAIR
Manufacturer:  National Semiconductor
Datasheet:   4007UBDC Datasheet
History Price: $0.25000
In Stock: 29600
4007UBDC Specification
Specification
Part No
4007UBDC
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
4007UB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Complementary Pair Plus Inverter
Supply Voltage
-
Number of Bits
3
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
4007UBDC PDF Datasheet
4007UBDC Compare Parts
  • 4007UBDC vs 4008BDC
  • 4007UBDC vs 4007UBDM
  • 4007UBDC vs 4007UBDCQR
  • 4007UBDC vs 4007A/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…