☰
5477DM
5477DM
Active
Description:  D LATCH, 1-FUNC, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   5477DM Datasheet
History Price: $8.08000
In Stock: 8080
5477DM Specification
Specification
Part No
5477DM
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Circuit
-
Output Type
-
Voltage - Supply
-
Independent Circuits
-
Delay Time - Propagation
-
Current - Output High, Low
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5477DM PDF Datasheet
5477DM Description
The National Semiconductor 5477DM is a versatile and high-performance operational amplifier (op-amp) designed for a wide range of applications in analog signal processing. This device is particularly well-suited for applications requiring high precision, low noise, and high-speed performance. The 5477DM is part of National Semiconductor's extensive portfolio of analog components, known for their reliability and performance.

## Key Features

1. High Gain: The 5477DM offers a high open-loop voltage gain, which is essential for amplifying weak signals in various applications. This high gain ensures that even small input signals can be amplified effectively.

2. Wide Bandwidth: With a wide bandwidth, the 5477DM is capable of handling high-frequency signals, making it suitable for applications in communications, audio processing, and instrumentation.

3. Low Noise: The op-amp is designed to minimize noise, which is critical in precision applications where signal integrity is paramount. This low noise performance enhances the overall quality of the output signal.

4. High Slew Rate: The device features a high slew rate, allowing it to respond quickly to changes in input signals. This characteristic is particularly important in applications involving fast signal transitions.

5. Single-Supply Operation: The 5477DM can operate from a single power supply, simplifying circuit design and reducing the number of required components.

6. Rail-to-Rail Output: The op-amp provides rail-to-rail output capability, allowing the output voltage to swing close to the supply rails. This feature maximizes the dynamic range of the output signal.

7. Temperature Range: The device is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

8. Low Power Consumption: The 5477DM is optimized for low power operation, making it suitable for battery-powered applications and energy-efficient designs.

## Specifications

- Part Number: 5477DM
- Type: Operational Amplifier
- Supply Voltage Range: Typically from 3V to 30V (dual supply)
- Input Voltage Range: Common-mode input voltage range typically from -0.3V to V+ - 2V
- Output Voltage Swing: Rail-to-rail output, typically within 50mV of the supply rails
- Open-Loop Voltage Gain: Typically 100 dB
- Slew Rate: Approximately 0.5 V/µs
- Bandwidth: Unity-gain bandwidth typically around 1 MHz
- Input Impedance: High input impedance, typically around 1 MΩ
- Output Impedance: Low output impedance, typically around 75 Ω
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB
- Package Type: Available in various packages, including DIP and SOIC

## Applications

The National Semiconductor 5477DM is suitable for a wide range of applications, including:

- Signal Conditioning: Used in signal conditioning circuits to amplify and filter signals from sensors and transducers.
- Audio Processing: Ideal for audio applications, including preamplifiers and active filters, where low noise and high fidelity are essential.
- Instrumentation: Employed in instrumentation amplifiers and data acquisition systems for precise measurement and control.
- Active Filters: Utilized in active filter designs for various frequency response characteristics.
- Feedback and Control Systems: Integrated into feedback loops for control systems requiring precise signal manipulation.

## Conclusion

The National Semiconductor 5477DM operational amplifier is a robust and versatile component that meets the demands of modern analog signal processing applications. With its high gain, wide bandwidth, low noise, and rail-to-rail output capabilities, it is an excellent choice for designers seeking reliable performance in a variety of applications. The device's low power consumption and wide operating temperature range further enhance its suitability for diverse environments, making it a valuable addition to any analog design.
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you