54LS353FM
54LS353FM
Active
Description:  MULTIPLEXER, 2 FUNC, 4 LINE INPU
Manufacturer:  National Semiconductor
Datasheet:   54LS353FM Datasheet
History Price: $1.62000
In Stock: 40000
54LS353FM Specification
Specification
Part No
54LS353FM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Selector/Multiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFP
54LS353FM PDF Datasheet
54LS353FM Related Parts
54LS138DM
54LS138DM
National Semiconductor
DECODER/DRIVER, TTL
54LS138LM
54LS138LM
National Semiconductor
DECODER/DRIVER, TTL
54LS138LMQB
54LS138LMQB
National Semiconductor
DECODER/DRIVER
54LS139LMQB
54LS139LMQB
National Semiconductor
DECODER/DRIVER
54LS151DMQB
54LS151DMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS151J/883
54LS151J/883
National Semiconductor
MULTIPLEXER, LS SERIES, 1 FUNC,
54LS151LMQB
54LS151LMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS152FMQB
54LS152FMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS153FMQB
54LS153FMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS153LM
54LS153LM
National Semiconductor
MULTIPLEXER, LS SERIES, 2 FUNC,
54LS153LMQB
54LS153LMQB
National Semiconductor
MULTIPLEXER, LS SERIES
54LS155A/BEA
54LS155A/BEA
Rochester Electronics
DUAL MARKED (M38510/32601BEA)
54LS353FM Compare Parts
  • 54LS353FM vs 54LS670FMQB
  • 54LS353FM vs 54LS670FM
  • 54LS353FM vs 54LS670DMQB
  • 54LS353FM vs 54LS670DM
  • 54LS353FM vs 54LS49DMQB
  • 54LS353FM vs 54LS47DMQB
  • 54LS353FM vs 54LS42FMQB
  • 54LS353FM vs 54LS42/BEA
  • 54LS353FM vs 54LS356J/B
  • 54LS353FM vs 54LS356J
  • 54LS353FM vs 54LS352FM
  • 54LS353FM vs 54LS352DMQB
  • 54LS353FM vs 54LS298DMQB
  • 54LS353FM vs 54LS298DM
  • 54LS353FM vs 54LS298/BFA
  • 54LS353FM vs 54LS298/BEA
  • 54LS353FM vs 54LS258B/BEA
  • 54LS353FM vs 54LS258AFMQB
  • 54LS353FM vs 54LS258ADMQB
  • 54LS353FM vs 54LS258ADM
  • 54LS353FM vs 54LS257ALMQB
  • 54LS353FM vs 54LS253LMQB
  • 54LS353FM vs 54LS253LM
  • 54LS353FM vs 54LS253FMQB
  • 54LS353FM vs 54LS253DMQB
  • 54LS353FM vs 54LS253DM
  • 54LS353FM vs 54LS158LMQB
  • 54LS353FM vs 54LS158FM
  • 54LS353FM vs 54LS158DMQB
  • 54LS353FM vs 54LS158DM
  • 54LS353FM vs 54LS157LMQB
  • 54LS353FM vs 54LS157FMQB
  • 54LS353FM vs 54LS157FM
  • 54LS353FM vs 54LS157DMQB
  • 54LS353FM vs 54LS156DMQB
  • 54LS353FM vs 54LS156DM
  • 54LS353FM vs 54LS155FMQB
  • 54LS353FM vs 54LS155A/BEA
  • 54LS353FM vs 54LS153LMQB
  • 54LS353FM vs 54LS153LM
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…