☰
9015DC
9015DC
Active
Description:  GATE
Manufacturer:  National Semiconductor
Datasheet:   9015DC Datasheet
History Price: $5.35000
In Stock: 3200
9015DC Specification
Specification
Part No
9015DC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
10
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
8.75 mA
Current - Output High, Low
1.2mA, 16mA
Input Logic Level - Low
0.85V
Input Logic Level - High
1.8V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
9015DC PDF Datasheet
9015DC Related Parts
9012FM
9012FM
National Semiconductor
GATE
9015DM/B
9015DM/B
Rochester Electronics
9015DM/B
9015FM
9015FM
National Semiconductor
NOR GATE, TTL, CDFP16
9016DC
9016DC
National Semiconductor
HEX INVERTERS
9012DC
9012DC
National Semiconductor
NAND GATES
9014DC
9014DC
National Semiconductor
GATE
9014DM
9014DM
National Semiconductor
GATE
9015DM
9015DM
National Semiconductor
GATE
9016DM
9016DM
National Semiconductor
HEX INVERTERS
9015DC Compare Parts
  • 9015DC vs 9015FM
  • 9015DC vs 9015DM/B
  • 9015DC vs 9012FM
  • 9015DC vs 9016DM
  • 9015DC vs 9015DM
  • 9015DC vs 9014DM
  • 9015DC vs 9014DC
  • 9015DC vs 9012DC
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!