9602PC
9602PC
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   9602PC Datasheet
History Price: $0.43000
In Stock: 3600
9602PC Specification
Specification
Part No
9602PC
Category
Logic - Multivibrators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
48 ns
Current - Output High, Low
16mA, 800μA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
9602PC PDF Datasheet
9602PC Related Parts
9601/BCA
9601/BCA
Rochester Electronics
DUAL MARKED (M38510/01204BCA)
9601FM
9601FM
National Semiconductor
IC MULTIVIBRATOR
9601FMQB
9601FMQB
National Semiconductor
MONOSTABLE MULTIVIBRATOR, TTL
9601PC
9601PC
National Semiconductor
IC MULTIVIBRATOR
9602DC
9602DC
National Semiconductor
MONOSTABLE MULTIVIBRATOR, 96 SER
9602PCQR
9602PCQR
National Semiconductor
IC MULTIVIBRATOR
9600DC
9600DC
National Semiconductor
IC MULTIVIBRATOR
9600DM
9600DM
National Semiconductor
IC MULTIVIBRATOR
9600PC
9600PC
National Semiconductor
IC MULTIVIBRATOR
9602PC Compare Parts
  • 9602PC vs 9602DC
  • 9602PC vs 9601PC
  • 9602PC vs 9601FMQB
  • 9602PC vs 9601FM
  • 9602PC vs 9601/BCA
  • 9602PC vs 9600PC
  • 9602PC vs 9600DM
  • 9602PC vs 9600DC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.