CA3140MZ
CA3140MZ
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3140MZ Datasheet
History Price: $3.36000
In Stock: 38000
CA3140MZ Specification
Specification
Part No
CA3140MZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
9V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
5 mV
Current - Supply
4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CA3140MZ Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3140MZ Description
Introduction to Renesas Electronics CA3140MZ

The CA3140MZ is a high-performance operational amplifier (op-amp) from Renesas Electronics, designed for a wide range of applications in analog signal processing. This op-amp is particularly valued for its high input impedance, low noise characteristics, and ability to operate over a broad voltage range, making it suitable for use in various electronic circuits, including instrumentation, audio processing, and data acquisition systems.

Key Specifications

- Input Characteristics:
- The CA3140MZ features a high input impedance of approximately 10^12 ohms (1 TΩ), which minimizes the loading effect on preceding stages and allows for accurate signal amplification.
- The input offset voltage is typically around 3 mV, ensuring minimal distortion in amplified signals.

- Voltage Range:
- It operates over a wide supply voltage range from ±3V to ±15V. This flexibility allows it to be used in both single-supply and dual-supply configurations, catering to various design requirements.

- Output Performance:
- The op-amp can deliver output voltages that swing close to the supply rails, typically within 1.5V of the positive and negative supply voltages under load conditions.
- It provides a high output current capability of up to 50 mA, enabling it to drive capacitive loads effectively.

- Gain Bandwidth Product:
- The gain bandwidth product of the CA3140MZ is approximately 1 MHz, making it suitable for applications requiring moderate frequency response while maintaining stable gain.

- Slew Rate:
- The op-amp exhibits a slew rate of about 0.5 V/μs, allowing it to respond quickly to rapid changes in input signals without significant distortion.

- Noise Characteristics:
- The noise performance is excellent with a typical input noise voltage density of around 30 nV/√Hz at low frequencies. This characteristic is crucial for applications where signal integrity is paramount.

- Temperature Range:
- The CA3140MZ operates reliably across a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can vary significantly.

Applications

The versatility of the CA3140MZ makes it ideal for numerous applications:

- Instrumentation Amplifiers: Its high input impedance and low offset voltage make it perfect for precision measurement systems.

- Audio Processing: Used in audio equipment for signal conditioning due to its low noise characteristics.

- Signal Conditioning Circuits: Ideal for amplifying weak signals from sensors before further processing.

- Active Filters: Can be employed in designing active filter circuits due to its stable gain and bandwidth characteristics.

- Data Acquisition Systems: Suitable for interfacing with ADCs (Analog-to-Digital Converters) thanks to its ability to handle varying input voltages without distortion.

Development Support

Renesas offers comprehensive support resources for engineers using the CA3140MZ. These include detailed datasheets that provide extensive information on electrical characteristics, application circuits, and design guidelines. Additionally, development kits may be available that allow designers to evaluate the performance of the op-amp in real-world scenarios easily.

In summary, the Renesas Electronics CA3140MZ operational amplifier stands out due to its exceptional specifications and versatility across various applications. Its combination of high input impedance, low noise performance, and wide operating voltage range makes it an excellent choice for engineers looking to implement reliable analog signal processing solutions.
CA3140MZ Compare Parts
  • CA3140MZ vs CA3493T
  • CA3140MZ vs CA3493E
  • CA3140MZ vs CA3440T
  • CA3140MZ vs CA3440M
  • CA3140MZ vs CA3440E
  • CA3140MZ vs CA3420EZ
  • CA3140MZ vs CA3420E
  • CA3140MZ vs CA3420E
  • CA3140MZ vs CA3410E
  • CA3140MZ vs CA3280E
  • CA3140MZ vs CA3260EZ
  • CA3140MZ vs CA3260E
  • CA3140MZ vs CA3260E
  • CA3140MZ vs CA3260E
  • CA3140MZ vs CA3260AEZ
  • CA3140MZ vs CA3260AE
  • CA3140MZ vs CA3260AE
  • CA3140MZ vs CA3260AE
  • CA3140MZ vs CA3240EZ
  • CA3140MZ vs CA3240E
  • CA3140MZ vs CA3240E
  • CA3140MZ vs CA3240AEZ
  • CA3140MZ vs CA3240AEZ
  • CA3140MZ vs CA3240AE
  • CA3140MZ vs CA3240AE
  • CA3140MZ vs CA3177E
  • CA3140MZ vs CA3160T
  • CA3140MZ vs CA3160AE
  • CA3140MZ vs CA3140T
  • CA3140MZ vs CA3140MZ96S2705
  • CA3140MZ vs CA3140MZ96
  • CA3140MZ vs CA3140M96
  • CA3140MZ vs CA3140M96
  • CA3140MZ vs CA3140M
  • CA3140MZ vs CA3140M
  • CA3140MZ vs CA3140EZ
  • CA3140MZ vs CA3140E
  • CA3140MZ vs CA3140AT/B
  • CA3140MZ vs CA3140AT
  • CA3140MZ vs CA3140AMZ96
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.