☰
CA3172E
CA3172E
Active
Description:  COLOR SIGNAL DECODER
Manufacturer:  Harris Corporation
Datasheet:   CA3172E Datasheet
History Price: $2.35000
In Stock: 35200
CA3172E Specification
Specification
Part No
CA3172E
Category
Specialized ICs
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Processor/Demodulator
Applications
-
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CA3172E PDF Datasheet
CA3172E Related Parts
CA3059-G
CA3059-G
Rochester Electronics
CA3059-G
CA3072
CA3072
Harris Corporation
COLOR SIGNAL DECODER
CA3079
CA3079
Rochester Electronics
ANALOG CIRCUIT, 1 FUNC, PDIP14
CA3089F3W
CA3089F3W
Intersil
AUDIO DEMODULATOR, FM, BIPOLAR
CA3098E
CA3098E
Rochester Electronics
ANALOG CIRCUIT
CA3121E
CA3121E
Harris Corporation
COLOR SIGNAL DECODER
CA3142E
CA3142E
Harris Corporation
TV SYNC PROCESSOR
CA3151E
CA3151E
Harris Corporation
COLOR SIGNAL DECODER
CA3306D/B
CA3306D/B
Rochester Electronics
CA3306D/B
CA3028B16
CA3028B16
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER F
CA3040T/R
CA3040T/R
Rochester Electronics
CA3040T/R
CA3262AQ96-G
CA3262AQ96-G
Rochester Electronics
CA3262AQ96-G
CA3172E Compare Parts
  • CA3172E vs CA3151E
  • CA3172E vs CA3142E
  • CA3172E vs CA3121E
  • CA3172E vs CA3098E
  • CA3172E vs CA3089F3W
  • CA3172E vs CA3079
  • CA3172E vs CA3072
  • CA3172E vs CA3059-G
  • CA3172E vs CA3310AE97
  • CA3172E vs CA3262AQ96-G
  • CA3172E vs CA3040T/R
  • CA3172E vs CA3028B16
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly