CA3240EZ
CA3240EZ
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3240EZ Datasheet
History Price: $3.38000
In Stock: 17600
CA3240EZ Specification
Specification
Part No
CA3240EZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
9V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
5 mV
Current - Supply
8mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CA3240EZ Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3240EZ Compare Parts
  • CA3240EZ vs CA3493T
  • CA3240EZ vs CA3493E
  • CA3240EZ vs CA3440T
  • CA3240EZ vs CA3440M
  • CA3240EZ vs CA3440E
  • CA3240EZ vs CA3420EZ
  • CA3240EZ vs CA3420E
  • CA3240EZ vs CA3420E
  • CA3240EZ vs CA3410E
  • CA3240EZ vs CA3280E
  • CA3240EZ vs CA3260EZ
  • CA3240EZ vs CA3260E
  • CA3240EZ vs CA3260E
  • CA3240EZ vs CA3260E
  • CA3240EZ vs CA3260AEZ
  • CA3240EZ vs CA3260AE
  • CA3240EZ vs CA3260AE
  • CA3240EZ vs CA3260AE
  • CA3240EZ vs CA3240E
  • CA3240EZ vs CA3240E
  • CA3240EZ vs CA3240AEZ
  • CA3240EZ vs CA3240AEZ
  • CA3240EZ vs CA3240AE
  • CA3240EZ vs CA3240AE
  • CA3240EZ vs CA3177E
  • CA3240EZ vs CA3160T
  • CA3240EZ vs CA3160AE
  • CA3240EZ vs CA3140T
  • CA3240EZ vs CA3140MZ96S2705
  • CA3240EZ vs CA3140MZ96
  • CA3240EZ vs CA3140MZ
  • CA3240EZ vs CA3140M96
  • CA3240EZ vs CA3140M96
  • CA3240EZ vs CA3140M
  • CA3240EZ vs CA3140M
  • CA3240EZ vs CA3140EZ
  • CA3240EZ vs CA3140E
  • CA3240EZ vs CA3140AT/B
  • CA3240EZ vs CA3140AT
  • CA3240EZ vs CA3140AMZ96
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.