Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD6884GUW-E2
BD6884GUW-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR VBGA035W040
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6884GUW-E2 Datasheet
History Price: Obsolete
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6884GUW-E2 Specification
Specification
Part No
BD6884GUW-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
-
Rds On (Typ)
1.5Ohm
Current - Output / Channel
500mA
Current - Peak Output
-
Voltage - Supply
2.5V ~ 5.5V
Voltage - Load
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
35-VFBGA
Supplier Device Package
VBGA035W040
BD6884GUW-E2 PDF Datasheet
BD6884GUW-E2 Datasheet
Click and Download: BD6884GUW-E2 Datasheet
BD6884GUW-E2 Related Parts
BD6220F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 8SOP
BD6220HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA HRP7
BD6221F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 8SOP
BD6221HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A HRP7
BD6222FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A 25HSOP
BD6222HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A HRP7
BD6225FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 25HSOP
BD6226FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 25HSOP
BD6369GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 400MA 15VCSP
BD6640KUT-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 64TQFP
BD6883GUL-E2
Rohm Semiconductor
IC HALF BRIDG DRV 150MA VCSP50L1
BD6886GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 150MA 15VCSP
BD6884GUW-E2 Compare Parts
BD6884GUW-E2 vs BD6883GUL-E2
BD6884GUW-E2 vs BD6640KUT-E2
BD6884GUW-E2 vs BD6369GUL-E2
BD6884GUW-E2 vs BD6226FP-E2
BD6884GUW-E2 vs BD6225FP-E2
BD6884GUW-E2 vs BD6222HFP-TR
BD6884GUW-E2 vs BD6222FP-E2
BD6884GUW-E2 vs BD6221HFP-TR
BD6884GUW-E2 vs BD6221F-E2
BD6884GUW-E2 vs BD6220HFP-TR
BD6884GUW-E2 vs BD6220F-E2
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!