☰
LM293D
LM293D
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM293D Datasheet
History Price: $3.57000
In Stock: 49280
LM293D Specification
Specification
Part No
LM293D
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
18mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM293D PDF Datasheet
LM293D Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM293D Description
Overview of Texas Instruments LM293D

The LM293D is a versatile, dual-operational amplifier from Texas Instruments, designed for a wide range of general-purpose applications. This device is particularly well-suited for low-power, high-speed circuits, offering flexibility for both analog and digital systems. It is often used in signal processing, sensor interfaces, and audio amplification applications. The LM293D provides excellent performance with low offset voltage, high input impedance, and fast response time, making it a reliable choice for various electronic designs.

Key Specifications

* Number of Amplifiers: Dual operational amplifiers (2 op-amps per package)
* Supply Voltage Range: 3V to 32V (single supply) or ±1.5V to ±16V (dual supply)
* Output Voltage Swing: From (Vcc-2V) to (Vee+2V) at a 10kΩ load
* Input Voltage Range: Typically from Vee to Vcc – 2V
* Bandwidth (Gain Bandwidth Product): 1 MHz (typical)
* Slew Rate: 0.3 V/µs
* Input Offset Voltage: 3 mV (maximum)
* Input Bias Current: 200 nA (typical)
* Quiescent Current: 1.3 mA per amplifier (typical)
* Output Current: 10 mA (maximum per amplifier)
* Operating Temperature Range: -40°C to +85°C
* Package Type: 8-pin PDIP (Plastic Dual In-Line Package), also available in SOIC and other configurations

Functional Features

1. Dual Operational Amplifiers: The LM293D integrates two operational amplifiers in a single package, making it ideal for applications where multiple amplification stages are needed in a compact design. This reduces component count and simplifies board layout.

2. Low Power Consumption: With a typical quiescent current of only 1.3 mA per amplifier, the LM293D is optimized for low-power applications. It is suitable for battery-operated systems and portable devices where energy efficiency is critical.

3. Wide Supply Voltage Range: The LM293D can operate from a supply voltage as low as 3V or as high as 32V (single supply), or ±1.5V to ±16V (dual supply), providing flexibility for different power supply configurations. This makes it a versatile choice for various systems, from low-voltage to higher voltage circuits.

4. High Input Impedance: The high input impedance of the LM293D ensures minimal loading on the preceding stage, allowing it to work effectively in signal conditioning and sensor interfaces without affecting the signal integrity.

5. Rail-to-Rail Output: The LM293D offers rail-to-rail output swing, meaning it can drive output voltages as close as 2V from the supply rails, enhancing its utility in low-voltage applications and improving performance in systems that require high output voltage swings.

6. Low Input Offset Voltage: With a maximum input offset voltage of 3 mV, the LM293D ensures high accuracy and precision in signal amplification, making it suitable for sensitive applications where signal distortion must be minimized.

7. Slew Rate: The LM293D has a slew rate of 0.3 V/µs, which is suitable for low- to moderate-speed applications. While not the fastest op-amp, this performance level is adequate for most general-purpose tasks such as audio amplification and low-speed signal processing.

Application Areas

The LM293D is a versatile operational amplifier suitable for a wide range of applications. Some common uses include:

* Signal Conditioning: The LM293D is often used in sensor signal conditioning circuits, where it amplifies small input signals from sensors such as temperature, pressure, and light sensors before processing.
* Audio Amplification: Due to its low distortion and wide voltage swing, it is used in audio pre-amplifiers, equalizers, and other audio processing applications.
* Active Filters: The op-amp can be used in designing active filters, including low-pass, high-pass, and band-pass filters, for applications like signal processing, communication systems, and audio processing.
* Voltage Followers and Buffers: It is often used as a voltage follower or buffer, where its high input impedance and low output impedance provide an effective interface between different stages of a circuit.
* Analog Computation: The LM293D can be used in analog computing circuits, where it performs functions like addition, subtraction, integration, and differentiation.
* Instrumentation: It is also used in instrumentation amplifiers and other measurement circuits where high precision and low noise are important.

Performance Characteristics

* Voltage Gain: The LM293D provides a typical voltage gain of 100 dB, ensuring that even weak signals are amplified significantly with minimal noise.
* Linearity: The device exhibits good linearity, ensuring that the output signal is a faithful representation of the input, making it suitable for high-precision applications.
* Offset Voltage and Drift: The input offset voltage is low, contributing to the accuracy and stability of the amplifier in long-term operation. The device's offset voltage is typically stable over temperature, making it suitable for temperature-sensitive applications.
* Current Drive Capability: With an output current capability of up to 10 mA, the LM293D can drive moderate loads directly, reducing the need for additional output drivers in many designs.

Advantages

* Compact and Flexible: The dual amplifier configuration in a single 8-pin package makes the LM293D a space-efficient solution for designs that require multiple operational amplifiers.
* Cost-Effective: As a general-purpose operational amplifier, the LM293D provides excellent performance at a low cost, making it a popular choice for consumer electronics, industrial systems, and hobbyist projects.
* Easy to Use: The LM293D is simple to use in a wide range of applications, requiring minimal external components for stable operation. Its low power consumption and wide supply voltage range make it adaptable to many different systems.
* Thermal Stability: The LM293D is designed to operate within a wide temperature range (-40°C to +85°C), making it suitable for industrial, automotive, and outdoor applications where temperature extremes may occur.

Conclusion

The Texas Instruments LM293D is a robust, dual-operational amplifier designed to offer reliable performance in a variety of applications. With its low power consumption, wide supply voltage range, and good linearity, it is well-suited for general-purpose use in signal amplification, audio processing, and sensor conditioning systems. Its compact 8-pin package, combined with its excellent precision and flexibility, makes the LM293D a versatile and cost-effective choice for both professional and hobbyist electronic designs. Whether used in audio equipment, active filters, or voltage followers, the LM293D provides a high-quality solution for systems requiring accurate and efficient signal amplification.
LM293D Compare Parts
  • LM293D vs LM293QT
  • LM293D vs LM293PG4
  • LM293D vs LM293PE4
  • LM293D vs LM293P
  • LM293D vs LM293N
  • LM293D vs LM293MDREP
  • LM293D vs LM293H/NOPB
  • LM293D vs LM293H/NOPB
  • LM293D vs LM293H
  • LM293D vs LM293H
  • LM293D vs LM293DT
  • LM293D vs LM293DRG4
  • LM293D vs LM293DRG3
  • LM293D vs LM293DRE4
  • LM293D vs LM293DR2G
  • LM293D vs LM293DR2
  • LM293D vs LM293DR
  • LM293D vs LM293DMR2G
  • LM293D vs LM293DMR2
  • LM293D vs LM293DGKRG4
  • LM293D vs LM293DGKR
  • LM293D vs LM293DG
  • LM293D vs LM293AQT
  • LM293D vs LM293AN
  • LM293D vs LM293AN
  • LM293D vs LM293AMX
  • LM293D vs LM293AM
  • LM293D vs LM293ADT
  • LM293D vs LM293ADRG4
  • LM293D vs LM293ADR
  • LM293D vs LM293ADGKRG4
  • LM293D vs LM293ADGKR
  • LM293D vs LM293AD
  • LM293D vs LM293AD
  • LM293D vs LM2903ZQDRQ1
  • LM293D vs LM2903YST
  • LM293D vs LM2903YQ3T
  • LM293D vs LM2903YDT
  • LM293D vs LM2903WYPT
  • LM293D vs LM2903WYDT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.