Categories
Manufacturers
Home  /  Integrated Circuits (ICs)  /  PMIC - Voltage Regulators - DC DC Switching Regulators  /  Sanken Electric SI-8008HD
SI-8008HD
SI-8008HD
Sanken Electric

SI-8008HD

Active Active
Description:  IC REG BUCK ADJ 5.5A TO263-5
Manufacturer:  Sanken Electric
Datasheet:   Datasheet SI-8008HD Datasheet
3D Model Icon

SI-8008HD Stock: 48480

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

SI-8008HD Specification

Technical Parameter
Mfr Part
Manufacturer
Series
-
Packaging
Tape & Reel (TR)
Product Status
Active
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
24V
Current - Output
5.5A
Frequency - Switching
150kHz
Synchronous Rectifier
No
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-263-5

SI-8008HD PDF Datasheet

SI-8008HD Datasheet
Click and Download: SI-8008HD Datasheet

SI-8008HD Related Parts

SI-8001FDE-TL
SI-8001FDL
SI-8001FDL-TL
SI-8005Q
SI-8005Q-TL
SI-8008HD-TL
SI-8008TM
SI-8008TM-TL
SI-8010GL
SI-8010Y
SI-8033JD
SI-8033JD-TL

SI-8008HD Compare Parts

  • SI-8008HD vs SI-8205NHG-TL
  • SI-8008HD vs SI-8205NHG
  • SI-8008HD vs SI-8205NHD-TL
  • SI-8008HD vs SI-8205NHD
  • SI-8008HD vs SI-8120JD-TL
  • SI-8008HD vs SI-8120JD
  • SI-8008HD vs SI-8090JD-TL
  • SI-8008HD vs SI-8090JD
  • SI-8008HD vs SI-8050Y
  • SI-8008HD vs SI-8050W-TL
  • SI-8008HD vs SI-8050SD-TL
  • SI-8008HD vs SI-8050SD
  • SI-8008HD vs SI-8050JD-TL
  • SI-8008HD vs SI-8050JD
  • SI-8008HD vs SI-8033W-TL
  • SI-8008HD vs SI-8033W
  • SI-8008HD vs SI-8033SD-TL
  • SI-8008HD vs SI-8033JD-TL
  • SI-8008HD vs SI-8033JD
  • SI-8008HD vs SI-8010Y
  • SI-8008HD vs SI-8010GL
  • SI-8008HD vs SI-8008TM-TL
  • SI-8008HD vs SI-8008TM
  • SI-8008HD vs SI-8008HD-TL
  • SI-8008HD vs SI-8005Q-TL
  • SI-8008HD vs SI-8005Q
  • SI-8008HD vs SI-8001FDL-TL
  • SI-8008HD vs SI-8001FDL
  • SI-8008HD vs SI-8001FDE-TL
  • SI-8008HD vs SI-8033SD
  • SI-8008HD vs SI-800FFE
  • SI-8008HD vs SI-8008TMX
  • SI-8008HD Equivalent
  • SI-8008HD Customer Reviews

    5.0 / 5.0
    Customer Reviews
    116 Reviews
    B***r
    Germany
    5 stars
    2024-10-30 04:03
    perfect and fast processing, reliable seller, 5 stars *****
    M***s
    Canada
    5 stars
    2024-10-29 22:35
    Excellent quality and fast shipping
    O***r
    Germany
    5 stars
    2024-10-29 05:08
    Good quality and fast delivery :-)
    -
    Poland
    5 stars
    2024-10-29 02:38
    I received the package according to the order before the deadline
    -
    Poland
    5 stars
    2024-10-28 21:52
    I received the donut before the deadline according to the order
    P***s
    Netherlands
    5 stars
    2024-10-28 19:00
    Not tested yet, chip looks new.