LA72715NV-TLM-E
LA72715NV-TLM-E
Obsolete
Description:  IC AUDIO DECODER JPN MTS 24SSOP
Manufacturer:  onsemi
History Price: $0.86000
In Stock: 4400
LA72715NV-TLM-E Specification
Specification
Part No
LA72715NV-TLM-E
Category
Interface - Encoders, Decoders, Converters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Applications
-
Voltage - Supply, Analog
4.5V ~ 5.5V
Voltage - Supply, Digital
-
Mounting Type
Surface Mount
Package / Case
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
24-SSOP
LA72715NV-TLM-E Related Parts
LA72703V-MPB-E
LA72703V-MPB-E
onsemi
CONSUMER CIRCUIT, PDSO24
LA7784-MPB-E
LA7784-MPB-E
onsemi
DOWNCONVERTER IC FOR DIGITAL CAT
LA72703V-TLM-E
LA72703V-TLM-E
onsemi
IC AUDIO DECODER BTSC
LA7784FN-TLM-E-ON
LA7784FN-TLM-E-ON
onsemi
FOR DIGITAL CATV DOWN CONVERTER
LA72702NV-MPB-E
LA72702NV-MPB-E
SANYO Semiconductor
BTSC DECODER FOR US TV
LA72702NV-TLM-E
LA72702NV-TLM-E
SANYO Semiconductor
BTSC DECODER FOR US TV
LA7784FN-TLM-E
LA7784FN-TLM-E
SANYO Semiconductor
FOR DIGITAL CATV DOWN CONVERTER
LA75695VA-TLM-E
LA75695VA-TLM-E
SANYO Semiconductor
IF SIGNAL PROCESSING (VIF+SIF+SI
LA7784-MPB-E-SY
LA7784-MPB-E-SY
SANYO Semiconductor
DOWNCONVERTER IC FOR DIGITAL CAT
LA72715NV-TLM-E Compare Parts
  • LA72715NV-TLM-E vs LA72703V-MPB-E
  • LA72715NV-TLM-E vs LA7784FN-TLM-E-ON
  • LA72715NV-TLM-E vs LA72703V-TLM-E
  • LA72715NV-TLM-E vs LA7784FN-TLM-E
  • LA72715NV-TLM-E vs LA72702NV-TLM-E
  • LA72715NV-TLM-E vs LA72702NV-MPB-E
  • LA72715NV-TLM-E vs LA7784-MPB-E-SY
  • LA72715NV-TLM-E vs LA75695VA-TLM-E
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.