☰
LC7582E-E
LC7582E-E
Active
Description:  LCD DISPLAY DRIVER
Manufacturer:  onsemi
Datasheet:   LC7582E-E Datasheet
History Price: $1.80000
In Stock: 24320
LC7582E-E Specification
Specification
Part No
LC7582E-E
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LC7582E-E Related Parts
LC7367JM-MPB-E
LC7367JM-MPB-E
onsemi
DATA COMMUNICATION ICS
LC73872MK-TRM-E
LC73872MK-TRM-E
onsemi
DATA COMMUNICATION ICS
LC75833WHS-UDO-E
LC75833WHS-UDO-E
onsemi
LCD DISPLAY DRIVER
LC75834E-E
LC75834E-E
onsemi
LIQUID CRYSTAL DRIVER
LC75834W-D-E
LC75834W-D-E
onsemi
LCD DISPLAY DRIVER
LC75847TS-USD-E
LC75847TS-USD-E
onsemi
LCD DISPLAY DRIVER
LC75854E-E
LC75854E-E
onsemi
LCD DISPLAY DRIVER
LC75874EHS-E
LC75874EHS-E
onsemi
LCD DISPLAY DRIVER
LC75876WH-US-E
LC75876WH-US-E
onsemi
1/4 DUTY GENERAL PURPOSE LCD DRI
LC75883E-E
LC75883E-E
onsemi
LCD DISPLAY DRIVER
LC7367JM-TLM-E
LC7367JM-TLM-E
onsemi
DATA COMMUNICATION ICS
LC7367JM-TRM-E
LC7367JM-TRM-E
onsemi
DATA COMMUNICATION ICS
LC7582E-E Description
The onsemi LC7582E-E is a versatile and highly integrated LCD driver designed for various display applications. This device is particularly well-suited for driving alphanumeric and graphic LCDs, making it a popular choice in consumer electronics, industrial equipment, and automotive displays. Below is a detailed overview of the LC7582E-E, including its specifications and features.

## Overview

The LC7582E-E is a CMOS-based LCD driver that can control up to 128 segments and 64 common lines. It is designed to provide high-quality display output while minimizing power consumption, making it ideal for battery-operated devices. The device supports a wide range of display configurations and can be easily interfaced with microcontrollers and other digital systems.

## Key Features

1. Display Control: The LC7582E-E can drive both static and dynamic displays, allowing for flexible design options. It supports various display modes, including multiplexing and direct drive.

2. High Integration: The device integrates multiple functions, reducing the need for external components. This integration helps to save board space and simplifies the design process.

3. Low Power Consumption: The LC7582E-E is designed for low power operation, making it suitable for portable applications. It features a power-saving mode that can be activated to further reduce energy usage.

4. Wide Operating Voltage Range: The device operates over a wide voltage range, typically from 2.7V to 5.5V, allowing it to be used in various applications with different power supply requirements.

5. Temperature Range: The LC7582E-E is rated for operation in a wide temperature range, making it suitable for both consumer and industrial applications.

6. Interface Compatibility: The device can be easily interfaced with standard microcontrollers via a serial or parallel interface, providing flexibility in system design.

## Specifications

- Number of Segments: Up to 128
- Number of Commons: Up to 64
- Operating Voltage: 2.7V to 5.5V
- Power Supply Current: Typically low, with specific values depending on the operating conditions and display configuration.
- Temperature Range: -40°C to +85°C
- Display Modes: Supports static, multiplexed, and dynamic display modes.
- Data Interface: Serial (SPI) or parallel interface options for communication with microcontrollers.
- Control Signals: Includes various control signals for enabling/disabling segments and commons, as well as for adjusting display brightness.

## Applications

The LC7582E-E is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as calculators, digital watches, and home appliances.
- Industrial Equipment: Ideal for control panels, instrumentation, and other industrial displays.
- Automotive Displays: Can be used in dashboard displays, infotainment systems, and other automotive applications.

## Conclusion

The onsemi LC7582E-E is a highly capable LCD driver that offers a combination of flexibility, low power consumption, and ease of integration. Its wide range of features and specifications make it an excellent choice for various display applications across multiple industries. Whether for consumer electronics, industrial equipment, or automotive displays, the LC7582E-E provides reliable performance and high-quality display output.
LC7582E-E Compare Parts
  • LC7582E-E vs LC75876WH-US-E
  • LC7582E-E vs LC75874EHS-E
  • LC7582E-E vs LC75854E-E
  • LC7582E-E vs LC75847TS-USD-E
  • LC7582E-E vs LC75834W-D-E
  • LC7582E-E vs LC75834E-E
  • LC7582E-E vs LC75833WHS-UDO-E
  • LC7582E-E vs LC73872MK-TRM-E
  • LC7582E-E vs LC7367JM-MPB-E
  • LC7582E-E vs LC7985ND-8733-E
  • LC7582E-E vs LC79431D-E
  • LC7582E-E vs LC79430D-E-ON
  • LC7582E-E vs LC7942ND-E
  • LC7582E-E vs LC7942KD-E
  • LC7582E-E vs LC7941ND-E
  • LC7582E-E vs LC7941KDR-E
  • LC7582E-E vs LC7940ND-E
  • LC7582E-E vs LC7940KD-E
  • LC7582E-E vs LC79401D-E
  • LC7582E-E vs LC7930N-E
  • LC7582E-E vs LC75883EHS-E
  • LC7582E-E vs LC75879PT-US-H
  • LC7582E-E vs LC75878WS-UYNS-E
  • LC7582E-E vs LC75878W-UALP-E
  • LC7582E-E vs LC75876WH-UTKR-E
  • LC7582E-E vs LC75853NE-Q-E
  • LC7582E-E vs LC75850E-E
  • LC7582E-E vs LC75847TS-UALS-E
  • LC7582E-E vs LC75827W-UCN-TBM-E
  • LC7582E-E vs LC75826WH-US-E
  • LC7582E-E vs LC75824WHS-E
  • LC7582E-E vs LC75824EHS-E
  • LC7582E-E vs LC75823W-E
  • LC7582E-E vs LC75823E-E
  • LC7582E-E vs LC75817W-8720S-E
  • LC7582E-E vs LC75817E-8720-E
  • LC7582E-E vs LC7574FE-USV-E
  • LC7582E-E vs LC75742ES-E
  • LC7582E-E vs LC73872M-TRM-E-ON
  • LC7582E-E vs LC73854M-MPB-E
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok