TS1117BCW12
TS1117BCW12
Active
Description:  1A 1.2V LOW DROPOUT VOLTAGE REGU
Manufacturer:  Taiwan Semiconductor
Datasheet:   TS1117BCW12 Datasheet
History Price: $0.18699
In Stock: 36800
TS1117BCW12 Specification
Specification
Part No
TS1117BCW12
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.5V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
TS1117BCW12 Related Parts
TS1117BCP ROG
TS1117BCP ROG
Taiwan Semiconductor
IC REG LINEAR POS ADJ 1A TO252
TS1117BCP33 ROG
TS1117BCP33 ROG
Taiwan Semiconductor
IC REG LINEAR 3.3V 1A TO252
TS1117BCP50 ROG
TS1117BCP50 ROG
Taiwan Semiconductor
IC REG LINEAR 5V 1A TO252
TS1117BCW RPG
TS1117BCW RPG
Taiwan Semiconductor
IC REG LINEAR POS ADJ 1A SOT223
TS1117BCW25 RPG
TS1117BCW25 RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 1A SOT223
TS1117BCW33 RPG
TS1117BCW33 RPG
Taiwan Semiconductor
IC REG LINEAR 3.3V 1A SOT223
TS1117BCW50 RPG
TS1117BCW50 RPG
Taiwan Semiconductor
IC REG LINEAR 5V 1A SOT223
TS14001-C000DFNR
TS14001-C000DFNR
Semtech Corporation
IC REG LINEAR 0V 200MA 8VDFN
TS14001-C012DFNR
TS14001-C012DFNR
Semtech Corporation
IC REG LINEAR 1.2V 200MA 8DFN
TS14001-C015DFNR
TS14001-C015DFNR
Semtech Corporation
IC REG LINEAR 1.5V 200MA 8VDFN
TS14001-C018DFNR
TS14001-C018DFNR
Semtech Corporation
IC REG LINEAR 1.8V 200MA 8DFN
TS14001-C020DFNR
TS14001-C020DFNR
Semtech Corporation
IC REG LINEAR 2V 200MA 8VDFN
TS1117BCW12 Compare Parts
  • TS1117BCW12 vs TS14002-C033DFNR
  • TS1117BCW12 vs TS14002-C030DFNR
  • TS1117BCW12 vs TS14002-C028DFNR
  • TS1117BCW12 vs TS14002-C025DFNR
  • TS1117BCW12 vs TS14002-C023DFNR
  • TS1117BCW12 vs TS14002-C020DFNR
  • TS1117BCW12 vs TS14002-C018DFNR
  • TS1117BCW12 vs TS14002-C015DFNR
  • TS1117BCW12 vs TS14002-C012DFNR
  • TS1117BCW12 vs TS14001-C042DFNR
  • TS1117BCW12 vs TS14001-C033DFNR
  • TS1117BCW12 vs TS14001-C030DFNR
  • TS1117BCW12 vs TS14001-C028DFNR
  • TS1117BCW12 vs TS14001-C025DFNR
  • TS1117BCW12 vs TS14001-C023DFNR
  • TS1117BCW12 vs TS14001-C020DFNR
  • TS1117BCW12 vs TS14001-C018DFNR
  • TS1117BCW12 vs TS14001-C015DFNR
  • TS1117BCW12 vs TS14001-C012DFNR
  • TS1117BCW12 vs TS14001-C000DFNR
  • TS1117BCW12 vs TS1117BCW50 RPG
  • TS1117BCW12 vs TS1117BCW33 RPG
  • TS1117BCW12 vs TS1117BCW25 RPG
  • TS1117BCW12 vs TS1117BCW RPG
  • TS1117BCW12 vs TS1117BCP50 ROG
  • TS1117BCW12 vs TS1117BCP33 ROG
  • TS1117BCW12 vs TS1117BCP ROG
  • TS1117BCW12 vs TS14002-C031DFNR
  • TS1117BCW12 vs TS1117BCW50
  • TS1117BCW12 vs TS1117BCW33
  • TS1117BCW12 vs TS1117BCW25
  • TS1117BCW12 vs TS1117BCW
  • TS1117BCW12 vs TS1117BCP50
  • TS1117BCW12 vs TS1117BCP33
  • TS1117BCW12 vs TS1117BCP
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock