SI4122-D-GT
SI4122-D-GT
Active
Description:  IC FREQ SYNTH 24TSSOP
Manufacturer:  Skyworks Solutions
Datasheet:   SI4122-D-GT Datasheet
History Price: $8.14000
In Stock: 36800
SI4122-D-GT Specification
Specification
Part No
SI4122-D-GT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Skyworks Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
1.5GHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
SI4122-D-GT PDF Datasheet
SI4122-D-GT Related Parts
SI4112-BT
SI4112-BT
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4112-D-GM
SI4112-D-GM
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4112-D-GMR
SI4112-D-GMR
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4112-D-GT
SI4112-D-GT
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4112-D-GTR
SI4112-D-GTR
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4113-BT
SI4113-BT
Silicon Labs
IC FREQ SYNTH 24TSSOP
SI4113-D-GM
SI4113-D-GM
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4113-D-GMR
SI4113-D-GMR
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4113-D-GT
SI4113-D-GT
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4113-D-GTR
SI4113-D-GTR
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4113-D-ZT1
SI4113-D-ZT1
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4114G-B-GM
SI4114G-B-GM
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4122-D-GT Compare Parts
  • SI4122-D-GT vs SI4136-F-GT
  • SI4122-D-GT vs SI4136-F-GMR
  • SI4122-D-GT vs SI4136-F-GM
  • SI4122-D-GT vs SI4136-F-BT
  • SI4122-D-GT vs SI4136-F-BM
  • SI4122-D-GT vs SI4136-BT
  • SI4122-D-GT vs SI4136-BM
  • SI4122-D-GT vs SI4134T-GM
  • SI4122-D-GT vs SI4134T-BM
  • SI4122-D-GT vs SI4133T-GM
  • SI4122-D-GT vs SI4133T-BM
  • SI4122-D-GT vs SI4133GX2-BM
  • SI4122-D-GT vs SI4133-D-GTR
  • SI4122-D-GT vs SI4133-D-GT
  • SI4122-D-GT vs SI4133-D-GMR
  • SI4122-D-GT vs SI4133-D-GM
  • SI4122-D-GT vs SI4133-BT
  • SI4122-D-GT vs SI4126-F-GMR
  • SI4122-D-GT vs SI4126-F-GM
  • SI4122-D-GT vs SI4126-F-BMR
  • SI4122-D-GT vs SI4126-F-BM
  • SI4122-D-GT vs SI4126-BM
  • SI4122-D-GT vs SI4123-D-GTR
  • SI4122-D-GT vs SI4123-D-GT
  • SI4122-D-GT vs SI4123-D-GMR
  • SI4122-D-GT vs SI4123-D-GM
  • SI4122-D-GT vs SI4123-BT
  • SI4122-D-GT vs SI4123-BM
  • SI4122-D-GT vs SI4122-D-GTR
  • SI4122-D-GT vs SI4122-D-GMR
  • SI4122-D-GT vs SI4122-D-GM
  • SI4122-D-GT vs SI4122-BT
  • SI4122-D-GT vs SI4114G-BM
  • SI4122-D-GT vs SI4114G-B-GM
  • SI4122-D-GT vs SI4113-D-ZT1
  • SI4122-D-GT vs SI4113-D-GTR
  • SI4122-D-GT vs SI4113-D-GT
  • SI4122-D-GT vs SI4113-D-GMR
  • SI4122-D-GT vs SI4113-D-GM
  • SI4122-D-GT vs SI4113-BT
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK