74VHCT540AM
74VHCT540AM
Obsolete
Description:  IC BUFFER INVERT 5.5V 20SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74VHCT540AM Datasheet
History Price: $0.30000
In Stock: 28000
74VHCT540AM Specification
Specification
Part No
74VHCT540AM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
74VHCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
74VHCT540AM PDF Datasheet
74VHCT540AM Related Parts
74V1G07STR
74V1G07STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G125CTR
74V1G125CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G125STR
74V1G125STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G126CTR
74V1G126CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G126STR
74V1G126STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G70CTR
74V1G70CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G70STR
74V1G70STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T07CTR
74V1T07CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1T07STR
74V1T07STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T125CTR
74V1T125CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1T125STR
74V1T125STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T126CTR
74V1T126CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74VHCT540AM Compare Parts
  • 74VHCT540AM vs 74VHCV245FT
  • 74VHCT540AM vs 74VHCV07FT
  • 74VHCT540AM vs 74VHCT541PW-Q100J
  • 74VHCT540AM vs 74VHCT541PW,118
  • 74VHCT540AM vs 74VHCT541D-Q100J
  • 74VHCT540AM vs 74VHCT541D,118
  • 74VHCT540AM vs 74VHCT541BQ-Q100X
  • 74VHCT540AM vs 74VHCT541BQ-Q100115
  • 74VHCT540AM vs 74VHCT541BQ,115
  • 74VHCT540AM vs 74VHCT541BQ,115
  • 74VHCT540AM vs 74VHCT541ATTR
  • 74VHCT540AM vs 74VHCT541ASJX
  • 74VHCT540AM vs 74VHCT541ASJ
  • 74VHCT540AM vs 74VHCT541ASJ
  • 74VHCT540AM vs 74VHCT541AN
  • 74VHCT540AM vs 74VHCT541AN
  • 74VHCT540AM vs 74VHCT541AMX
  • 74VHCT540AM vs 74VHCT541AMTR
  • 74VHCT540AM vs 74VHCT541AMTCX
  • 74VHCT540AM vs 74VHCT541AMTC
  • 74VHCT540AM vs 74VHCT541AMTC
  • 74VHCT540AM vs 74VHCT541AMTC
  • 74VHCT540AM vs 74VHCT541AM
  • 74VHCT540AM vs 74VHCT541AFT
  • 74VHCT540AM vs 74VHCT540ASJX
  • 74VHCT540AM vs 74VHCT540ASJX
  • 74VHCT540AM vs 74VHCT540ASJ
  • 74VHCT540AM vs 74VHCT540AN
  • 74VHCT540AM vs 74VHCT540AMX
  • 74VHCT540AM vs 74VHCT540AMX
  • 74VHCT540AM vs 74VHCT540AMTCX
  • 74VHCT540AM vs 74VHCT540AMTCX
  • 74VHCT540AM vs 74VHCT540AMTC-FS
  • 74VHCT540AM vs 74VHCT540AMTC
  • 74VHCT540AM vs 74VHCT540AFT
  • 74VHCT540AM vs 74VHCT245PW/AUJ
  • 74VHCT540AM vs 74VHCT245PW/AU118
  • 74VHCT540AM vs 74VHCT245PW,118
  • 74VHCT540AM vs 74VHCT245PW,118
  • 74VHCT540AM vs 74VHCT245M
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!