☰
IPS024G
IPS024G
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 16SOIC
Manufacturer:  Infineon Technologies
Datasheet:   IPS024G Datasheet
History Price: Obsolete
In Stock: 38440
IPS024G Specification
Specification
Part No
IPS024G
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
700mA
Rds On (Typ)
135mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
IPS024G PDF Datasheet
IPS024G Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS031GTR
IPS031GTR
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS024G Compare Parts
  • IPS024G vs IPS7091GTRPBF
  • IPS024G vs IPS7091GPBF
  • IPS024G vs IPS7081STRLPBF
  • IPS024G vs IPS7081RTRLPBF
  • IPS024G vs IPS7071GTRPBF
  • IPS024G vs IPS7071GPBF
  • IPS024G vs IPS6041STRLPBF
  • IPS024G vs IPS6041GTRPBF
  • IPS024G vs IPS6041GPBF
  • IPS024G vs IPS5551T
  • IPS024G vs IPS5451STRL
  • IPS024G vs IPS5451S
  • IPS024G vs IPS521STRL
  • IPS024G vs IPS521S
  • IPS024G vs IPS521GTR
  • IPS024G vs IPS521G
  • IPS024G vs IPS514G
  • IPS024G vs IPS512G
  • IPS024G vs IPS511STRL
  • IPS024G vs IPS511S
  • IPS024G vs IPS511GTR
  • IPS024G vs IPS4260LTR
  • IPS024G vs IPS4260L
  • IPS024G vs IPS2050HQ-32
  • IPS024G vs IPS2050HQ
  • IPS024G vs IPS2041RPBF
  • IPS024G vs IPS161HTR
  • IPS024G vs IPS161HFTR
  • IPS024G vs IPS161H
  • IPS024G vs IPS160HTR
  • IPS024G vs IPS160HFTR
  • IPS024G vs IPS160H
  • IPS024G vs IPS1052GTRPBF
  • IPS024G vs IPS1042GTRPBF
  • IPS024G vs IPS1042GPBF
  • IPS024G vs IPS1041RTRRPBF
  • IPS024G vs IPS1041RTRLPBF
  • IPS024G vs IPS1041RPBF
  • IPS024G vs IPS1041LTRPBF
  • IPS024G vs IPS1041LPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!