☰
IPS511S
IPS511S
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   IPS511S Datasheet
History Price: Obsolete
In Stock: 16880
IPS511S Specification
Specification
Part No
IPS511S
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.7A
Rds On (Typ)
110mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
IPS511S PDF Datasheet
IPS511S Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS024G
IPS024G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 16SOIC
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS511S Description
Infineon Technologies IPS511S is a highly integrated power management solution designed for various applications, particularly in the automotive and industrial sectors. This device is part of Infineon's family of intelligent power switches, which are known for their efficiency, reliability, and advanced features.

## Overview

The IPS511S is a high-side power switch that is designed to drive loads in a safe and efficient manner. It is particularly suitable for applications requiring high current handling and robust protection features. The device is capable of managing inductive loads, making it ideal for driving motors, solenoids, and other inductive components.

## Key Features

1. High-Side Switching: The IPS511S operates as a high-side switch, allowing it to control the power supply to the load while providing a ground reference for the control signal.

2. Integrated Protection Features: The device includes several built-in protection mechanisms, such as:
- Overcurrent protection (OCP)
- Overtemperature protection (OTP)
- Short-circuit protection
- Undervoltage lockout (UVLO)

3. Low On-Resistance: The IPS511S features a low on-resistance (R_DS(on)), which minimizes power loss and heat generation during operation, enhancing overall efficiency.

4. Wide Supply Voltage Range: The device can operate over a wide voltage range, making it versatile for various applications. It typically supports input voltages from 5V to 36V.

5. Fast Switching Times: The IPS511S is designed for fast switching, which is essential for applications requiring quick response times.

6. Thermal Management: The device is designed to handle thermal stress effectively, ensuring reliable operation even under high load conditions.

7. Compact Package: The IPS511S is available in a compact package, which is beneficial for space-constrained applications.

## Specifications

- Supply Voltage (V_BAT): 5V to 36V
- Output Current (I_OUT): Up to 5A
- On-Resistance (R_DS(on)): Typically around 30 mΩ at 25°C
- Operating Temperature Range: -40°C to +125°C
- Control Voltage (V_CTRL): Logic level compatible (typically 3.3V or 5V)
- Turn-On Time: Typically in the range of microseconds
- Turn-Off Time: Typically in the range of microseconds
- Package Type: Available in various packages, including DPAK and TO-220

## Applications

The IPS511S is suitable for a wide range of applications, including but not limited to:

- Automotive systems (e.g., lighting control, motor drives)
- Industrial automation (e.g., solenoid control, actuator drives)
- Consumer electronics (e.g., power management in appliances)
- Robotics (e.g., motor control for robotic arms)

## Conclusion

Infineon Technologies' IPS511S is a robust and efficient high-side power switch that offers a range of features and specifications suitable for demanding applications. Its integrated protection mechanisms, low on-resistance, and wide supply voltage range make it an excellent choice for engineers looking to implement reliable power management solutions in their designs. With its compact form factor and high performance, the IPS511S stands out as a versatile component in the field of power electronics.
IPS511S Compare Parts
  • IPS511S vs IPS7091GTRPBF
  • IPS511S vs IPS7091GPBF
  • IPS511S vs IPS7081STRLPBF
  • IPS511S vs IPS7081RTRLPBF
  • IPS511S vs IPS7071GTRPBF
  • IPS511S vs IPS7071GPBF
  • IPS511S vs IPS6041STRLPBF
  • IPS511S vs IPS6041GTRPBF
  • IPS511S vs IPS6041GPBF
  • IPS511S vs IPS5551T
  • IPS511S vs IPS5451STRL
  • IPS511S vs IPS5451S
  • IPS511S vs IPS521STRL
  • IPS511S vs IPS521S
  • IPS511S vs IPS521GTR
  • IPS511S vs IPS521G
  • IPS511S vs IPS514G
  • IPS511S vs IPS512G
  • IPS511S vs IPS511STRL
  • IPS511S vs IPS511GTR
  • IPS511S vs IPS4260LTR
  • IPS511S vs IPS4260L
  • IPS511S vs IPS2050HQ-32
  • IPS511S vs IPS2050HQ
  • IPS511S vs IPS2041RPBF
  • IPS511S vs IPS161HTR
  • IPS511S vs IPS161HFTR
  • IPS511S vs IPS161H
  • IPS511S vs IPS160HTR
  • IPS511S vs IPS160HFTR
  • IPS511S vs IPS160H
  • IPS511S vs IPS1052GTRPBF
  • IPS511S vs IPS1042GTRPBF
  • IPS511S vs IPS1042GPBF
  • IPS511S vs IPS1041RTRRPBF
  • IPS511S vs IPS1041RTRLPBF
  • IPS511S vs IPS1041RPBF
  • IPS511S vs IPS1041LTRPBF
  • IPS511S vs IPS1041LPBF
  • IPS511S vs IPS1031STRRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!