☰
LM2903N
LM2903N
Active
Description:  IC COMPARATOR 2 DIFF 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   LM2903N Datasheet
History Price: Active
In Stock: 14100
LM2903N Specification
Specification
Part No
LM2903N
Category
Linear - Comparators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
10mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
LM2903N PDF Datasheet
LM2903N Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM2903N Description
Overview of Texas Instruments LM2903N

The Texas Instruments LM2903N is a dual comparator designed for a wide range of applications, including signal conditioning, level detection, and voltage comparison. This device is known for its high-speed performance, low power consumption, and versatility, making it suitable for both industrial and consumer electronics. The LM2903N is particularly valued for its ability to operate in various environments, providing reliable performance in diverse applications.

Key Specifications

- Number of Comparators: The LM2903N contains two independent comparators, allowing for simultaneous comparison of two different input signals.
- Supply Voltage Range: The device operates over a wide supply voltage range of 2 V to 36 V, making it adaptable to various circuit designs and power supply configurations.
- Input Voltage Range: The input voltage range is from -0.3 V to V+ - 2 V, which allows for flexibility in signal levels and compatibility with different logic families.
- Output Type: The LM2903N features an open-collector output, which allows for easy interfacing with different voltage levels and provides the ability to wire multiple outputs together.
- Propagation Delay: The typical propagation delay is around 300 ns at a supply voltage of 15 V, enabling fast response times for dynamic applications.
- Input Offset Voltage: The input offset voltage is typically 2 mV, ensuring accurate comparisons and minimizing errors in signal detection.

Functional Features

- Low Power Consumption: The LM2903N is designed for low power operation, with a typical supply current of 1.5 mA per comparator, making it suitable for battery-powered applications.
- Wide Temperature Range: The device operates effectively over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments and industrial applications.
- Hysteresis Capability: The LM2903N can be configured with hysteresis, which helps to prevent false triggering due to noise or small fluctuations in the input signal.
- Short-Circuit Protection: The open-collector output provides inherent short-circuit protection, enhancing the robustness of the device in various applications.

Applications

The LM2903N is widely used in various applications, including:

- Signal Conditioning: It is commonly employed in signal conditioning circuits to compare analog signals and generate digital outputs based on predefined thresholds.
- Level Detection: The device is suitable for level detection applications, such as monitoring battery levels or detecting signal presence in communication systems.
- Voltage Comparators: It can be used in voltage comparator circuits to compare reference voltages with input signals, providing accurate and reliable outputs for control systems.

Package and Pin Configuration

The LM2903N is available in a DIP-8 package, which is easy to handle and suitable for prototyping and production. The pin configuration allows for straightforward integration into printed circuit boards (PCBs), with clearly labeled pins for each comparator's inputs and outputs.

Conclusion

The Texas Instruments LM2903N is a versatile and reliable dual comparator that meets the demands of modern electronic applications. With its wide supply voltage range, low power consumption, and fast response times, it is an excellent choice for signal conditioning, level detection, and voltage comparison tasks. The combination of features ensures that the LM2903N provides accurate and dependable performance in a variety of environments, making it a valuable component in both industrial and consumer electronics.
LM2903N Compare Parts
  • LM2903N vs LM293QT
  • LM2903N vs LM293PG4
  • LM2903N vs LM293PE4
  • LM2903N vs LM293P
  • LM2903N vs LM293N
  • LM2903N vs LM293MDREP
  • LM2903N vs LM293H/NOPB
  • LM2903N vs LM293H/NOPB
  • LM2903N vs LM293H
  • LM2903N vs LM293H
  • LM2903N vs LM293DT
  • LM2903N vs LM293DRG4
  • LM2903N vs LM293DRG3
  • LM2903N vs LM293DRE4
  • LM2903N vs LM293DR2G
  • LM2903N vs LM293DR2
  • LM2903N vs LM293DR
  • LM2903N vs LM293DMR2G
  • LM2903N vs LM293DMR2
  • LM2903N vs LM293DGKRG4
  • LM2903N vs LM293DGKR
  • LM2903N vs LM293DG
  • LM2903N vs LM293D
  • LM2903N vs LM293D
  • LM2903N vs LM293AQT
  • LM2903N vs LM293AN
  • LM2903N vs LM293AN
  • LM2903N vs LM293AMX
  • LM2903N vs LM293AM
  • LM2903N vs LM293ADT
  • LM2903N vs LM293ADRG4
  • LM2903N vs LM293ADR
  • LM2903N vs LM293ADGKRG4
  • LM2903N vs LM293ADGKR
  • LM2903N vs LM293AD
  • LM2903N vs LM293AD
  • LM2903N vs LM2903ZQDRQ1
  • LM2903N vs LM2903YST
  • LM2903N vs LM2903YQ3T
  • LM2903N vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time