Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM301ADT
LM301ADT
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
LM301ADT Datasheet
History Price: Obsolete
In Stock: 25760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM301ADT Specification
Specification
Part No
LM301ADT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
2 mV
Current - Supply
1.8mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM301ADT PDF Datasheet
LM301ADT Datasheet
Click and Download: LM301ADT Datasheet
LM301ADT Related Parts
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM308AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM301ADT Compare Parts
LM301ADT vs LM3900N
LM301ADT vs LM3900MX
LM301ADT vs LM3900M
LM301ADT vs LM3900DR
LM301ADT vs LM3900D
LM301ADT vs LM359N/NOPB
LM301ADT vs LM359MX/NOPB
LM301ADT vs LM359MX
LM301ADT vs LM359M/NOPB
LM301ADT vs LM359M
LM301ADT vs LM358YDT
LM301ADT vs LM358WST
LM301ADT vs LM358WPT
LM301ADT vs LM358WDT
LM301ADT vs LM358WDT
LM301ADT vs LM358TPX/NOPB
LM301ADT vs LM358TPX
LM301ADT vs LM358TP/NOPB
LM301ADT vs LM358ST
LM301ADT vs LM358ST
LM301ADT vs LM358SNG
LM301ADT vs LM358S-13
LM301ADT vs LM358QT
LM301ADT vs LM358PWRG4-JF
LM301ADT vs LM358PWRG4
LM301ADT vs LM358PWRG3
LM301ADT vs LM358PWR
LM301ADT vs LM358PWR
LM301ADT vs LM358PW
LM301ADT vs LM358PT
LM301ADT vs LM358PSR
LM301ADT vs LM358PE4
LM301ADT vs LM358PE3
LM301ADT vs LM358P
LM301ADT vs LM358NG
LM301ADT vs LM358N/NOPB
LM301ADT vs LM358N/NOPB
LM301ADT vs LM358N
LM301ADT vs LM358N
LM301ADT vs LM358N
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.