☰
LM393AN
LM393AN
Obsolete
Description:  IC COMPARATOR 2 DIFF 8DIP
Manufacturer:  onsemi
Datasheet:   LM393AN Datasheet
History Price: Obsolete
In Stock: 32960
LM393AN Specification
Specification
Part No
LM393AN
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
18mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
LM393AN PDF Datasheet
LM393AN Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM393AN Description
Overview of STMicroelectronics LM393AN

The STMicroelectronics LM393AN is a dual comparator integrated circuit designed for a wide range of applications in electronic systems. This device is known for its versatility, low power consumption, and ability to operate over a broad voltage range. The LM393AN is particularly useful in applications requiring signal comparison, such as in analog-to-digital converters, voltage level detection, and various control systems.

Key Features

- Dual Comparator: The LM393AN contains two independent, high-gain, frequency-compensated comparators, allowing for simultaneous comparison of two different input signals.
- Wide Supply Voltage Range: It operates with a supply voltage ranging from 2V to 36V, making it suitable for various power supply configurations.
- Low Power Consumption: The device features low quiescent current, typically around 0.5 mA per comparator, which is beneficial for battery-operated and energy-efficient applications.
- Open-Collector Output: The comparators have open-collector outputs, allowing for wired-AND configurations and enabling the use of different supply voltages for the output stage.
- High Speed: The LM393AN offers a fast response time, with a typical propagation delay of 1.3 µs, making it suitable for high-speed applications.

Specifications

- Input Voltage Range: The input common-mode voltage range extends from -0.3V to VCC - 1.5V, allowing for flexibility in signal levels.
- Output Voltage: The output can swing down to 0V when pulled low, making it compatible with TTL logic levels.
- Gain Bandwidth Product: The gain bandwidth product is typically 1 MHz, which is adequate for many signal processing applications.
- Temperature Range: The LM393AN operates over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
- Package Type: It is available in a DIP-8 package, which is easy to handle and suitable for prototyping and production.

Applications

The LM393AN is widely used in various applications, including:

- Voltage Level Detection: It can be used to monitor voltage levels and trigger actions based on specific thresholds, such as in battery management systems.
- Signal Conditioning: The device is often employed in signal conditioning circuits to compare analog signals and generate digital outputs.
- Temperature Sensing: It can be integrated into temperature sensing circuits to compare the output of temperature sensors against reference voltages.
- Oscillator Circuits: The LM393AN can be used in oscillator circuits to create square wave signals for timing applications.

Conclusion

The STMicroelectronics LM393AN is a highly versatile dual comparator that offers a combination of performance, low power consumption, and ease of use. Its wide supply voltage range and open-collector outputs make it suitable for a variety of applications in both consumer and industrial electronics. With its robust specifications and reliable operation, the LM393AN is an excellent choice for engineers looking to implement comparators in their designs.
LM393AN Compare Parts
  • LM393AN vs LM397MFX/NOPB
  • LM393AN vs LM397MFX
  • LM393AN vs LM397MF/NOPB
  • LM393AN vs LM397MF
  • LM393AN vs LM393WDT
  • LM393AN vs LM393WDT
  • LM393AN vs LM393TLX/NOPB
  • LM393AN vs LM393TLX
  • LM393AN vs LM393TL/NOPB
  • LM393AN vs LM393TL
  • LM393AN vs LM393ST
  • LM393AN vs LM393ST
  • LM393AN vs LM393SNG
  • LM393AN vs LM393QT
  • LM393AN vs LM393PWRG4
  • LM393AN vs LM393PWRG3
  • LM393AN vs LM393PWR
  • LM393AN vs LM393PWG4
  • LM393AN vs LM393PW
  • LM393AN vs LM393PSRG4
  • LM393AN vs LM393PSR
  • LM393AN vs LM393PS
  • LM393AN vs LM393PE4
  • LM393AN vs LM393PE4
  • LM393AN vs LM393PE3
  • LM393AN vs LM393P
  • LM393AN vs LM393NG
  • LM393AN vs LM393N/NOPB
  • LM393AN vs LM393N-ON
  • LM393AN vs LM393N
  • LM393AN vs LM393N
  • LM393AN vs LM393N
  • LM393AN vs LM393MX/NOPB
  • LM393AN vs LM393MX
  • LM393AN vs LM393MX
  • LM393AN vs LM393MX
  • LM393AN vs LM393MX
  • LM393AN vs LM393M/NOPB
  • LM393AN vs LM393M/NOPB
  • LM393AN vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store