☰
LM833D
LM833D
Active
Description:  IC AUDIO 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM833D Datasheet
History Price: $0.57000
In Stock: 11360
LM833D Specification
Specification
Part No
LM833D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
2
Output Type
-
Slew Rate
7V/μs
Gain Bandwidth Product
16 MHz
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
150 μV
Current - Supply
2.05mA (x2 Channels)
Current - Output / Channel
37 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM833D Related Parts
LM8261M5
LM8261M5
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8261M5/NOPB
LM8261M5/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8261M5X
LM8261M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8261M5X/NOPB
LM8261M5X/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8262MM
LM8262MM
National Semiconductor
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MM
LM8262MM
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MM-TI
LM8262MM-TI
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MM/NOPB
LM8262MM/NOPB
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MMX
LM8262MMX
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MMX/NOPB
LM8262MMX/NOPB
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8272MM
LM8272MM
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8272MM/NOPB
LM8272MM/NOPB
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM833D Compare Parts
  • LM833D vs LM837MX/NOPB
  • LM833D vs LM837MX
  • LM833D vs LM837MX
  • LM833D vs LM837M/NOPB
  • LM833D vs LM837M
  • LM833D vs LM837M
  • LM833D vs LM833YDT
  • LM833D vs LM833P
  • LM833D vs LM833NG
  • LM833D vs LM833N/NOPB
  • LM833D vs LM833N
  • LM833D vs LM833N
  • LM833D vs LM833N
  • LM833D vs LM833MX/NOPB
  • LM833D vs LM833MX
  • LM833D vs LM833MX
  • LM833D vs LM833MMX/NOPB
  • LM833D vs LM833MMX/NOPB
  • LM833D vs LM833MM/NOPB
  • LM833D vs LM833MM
  • LM833D vs LM833MM
  • LM833D vs LM833M/NOPB
  • LM833D vs LM833M
  • LM833D vs LM833DT
  • LM833D vs LM833DR2G
  • LM833D vs LM833DR2
  • LM833D vs LM833DR-NG
  • LM833D vs LM833DR
  • LM833D vs LM833DGKT
  • LM833D vs LM833DGKR
  • LM833D vs LM833DG
  • LM833D vs LM8272MMX/NOPB
  • LM833D vs LM8272MMX/NOPB
  • LM833D vs LM8272MMX
  • LM833D vs LM8272MM/NOPB
  • LM833D vs LM8272MM/NOPB
  • LM833D vs LM8272MM
  • LM833D vs LM8262MMX/NOPB
  • LM833D vs LM8262MMX
  • LM833D vs LM8262MM/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend