Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor LM833N
LM833N
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 2 CIRCUIT 8DIP
Manufacturer:
National Semiconductor
Datasheet:
LM833N Datasheet
History Price: $0.32000
In Stock: 49160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM833N Specification
Specification
Part No
LM833N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
2
Output Type
-
Slew Rate
7V/μs
Gain Bandwidth Product
15 MHz
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
300 μV
Current - Supply
4mA
Current - Output / Channel
37 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LM833N PDF Datasheet
LM833N Datasheet
Click and Download: LM833N Datasheet
LM833N Related Parts
LM8261M5
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8261M5/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8261M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8261M5X/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LM8262MM
National Semiconductor
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MM
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MM-TI
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MM/NOPB
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MMX
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8262MMX/NOPB
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8272MM
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM8272MM/NOPB
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
LM833N Compare Parts
LM833N vs LM837MX/NOPB
LM833N vs LM837MX
LM833N vs LM837MX
LM833N vs LM837M/NOPB
LM833N vs LM837M
LM833N vs LM837M
LM833N vs LM833YDT
LM833N vs LM833P
LM833N vs LM833NG
LM833N vs LM833N/NOPB
LM833N vs LM833MX/NOPB
LM833N vs LM833MX
LM833N vs LM833MX
LM833N vs LM833MMX/NOPB
LM833N vs LM833MMX/NOPB
LM833N vs LM833MM/NOPB
LM833N vs LM833MM
LM833N vs LM833MM
LM833N vs LM833M/NOPB
LM833N vs LM833M
LM833N vs LM833DT
LM833N vs LM833DR2G
LM833N vs LM833DR2
LM833N vs LM833DR-NG
LM833N vs LM833DR
LM833N vs LM833DGKT
LM833N vs LM833DGKR
LM833N vs LM833DG
LM833N vs LM833D
LM833N vs LM833D
LM833N vs LM833D
LM833N vs LM8272MMX/NOPB
LM833N vs LM8272MMX/NOPB
LM833N vs LM8272MMX
LM833N vs LM8272MM/NOPB
LM833N vs LM8272MM/NOPB
LM833N vs LM8272MM
LM833N vs LM8262MMX/NOPB
LM833N vs LM8262MMX
LM833N vs LM8262MM/NOPB
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend