☰
MC4558CD
MC4558CD
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   MC4558CD Datasheet
History Price: $0.17000
In Stock: 8400
MC4558CD Specification
Specification
Part No
MC4558CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
2.2V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
1 mV
Current - Supply
2.3mA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC4558CD PDF Datasheet
MC4558CD Related Parts
MC4558CDT
MC4558CDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558CDX
MC4558CDX
Fairchild Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
MC4558CDX
MC4558CDX
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558CN
MC4558CN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
MC4558CP
MC4558CP
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
MC4558CP1
MC4558CP1
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
MC4558ID
MC4558ID
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558IDT
MC4558IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC4558IN
MC4558IN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
MC4558IPT
MC4558IPT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SO
MC4558VD
MC4558VD
onsemi
IC OPAMP GP 2 CIRCUIT 8SOP
MC4558CD Compare Parts
  • MC4558CD vs MC4558IPT
  • MC4558CD vs MC4558IN
  • MC4558CD vs MC4558IDT
  • MC4558CD vs MC4558ID
  • MC4558CD vs MC4558CP1
  • MC4558CD vs MC4558CP
  • MC4558CD vs MC4558CN
  • MC4558CD vs MC4558CDX
  • MC4558CD vs MC4558CDX
  • MC4558CD vs MC4558CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much