☰
TS321ID
TS321ID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TS321ID Datasheet
History Price: $1.30000
In Stock: 8360
TS321ID Specification
Specification
Part No
TS321ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
800 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
500 μV
Current - Supply
600μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS321ID Related Parts
TS321AID
TS321AID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS321AIDT
TS321AIDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TS321AILT
TS321AILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321AIYLT
TS321AIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321CX5 RFG
TS321CX5 RFG
Taiwan Semiconductor
IC OPAMP GP 1 CIRCUIT SOT25
TS321IDBVR
TS321IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVRE4
TS321IDBVRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVRG4
TS321IDBVRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVT
TS321IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVTE4
TS321IDBVTE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDBVTG4
TS321IDBVTG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TS321IDR
TS321IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TS321ID Compare Parts
  • TS321ID vs TS358CD C3G
  • TS321ID vs TS321QDBVRQ1
  • TS321ID vs TS321IYLT
  • TS321ID vs TS321ILT
  • TS321ID vs TS321IDT
  • TS321ID vs TS321IDR
  • TS321ID vs TS321IDBVTG4
  • TS321ID vs TS321IDBVTE4
  • TS321ID vs TS321IDBVT
  • TS321ID vs TS321IDBVRG4
  • TS321ID vs TS321IDBVRE4
  • TS321ID vs TS321IDBVR
  • TS321ID vs TS321CX5 RFG
  • TS321ID vs TS321AIYLT
  • TS321ID vs TS321AILT
  • TS321ID vs TS321AIDT
  • TS321ID vs TS321AID
  • TS321ID vs TS358CS
  • TS321ID vs TS358CD
  • TS321ID vs TS321CX5
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend